We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Industrial DIN Rail Mounted Power SupplyInput: 85-264 VAC, 124-370 VDC Output: 48~55 VDC, 5.0A, 240 Watts
Article ID
25104
Industrial DIN Rail Mounted Power Supply
Input: 85-264 VAC, 124-370 VDC
Output: 48~55 VDC, 5.0A, 240 Watts
Features
- 94% High Efficiency
- 150% Peak Load
- Protected against:
- Short Circuit
- Overload
- Over Voltage
- Overheating
- Convection air cooling
- DIN rail mountable
- UL 508 approved
- Full load burn in test
- RoHS compliant
- Output Voltage 48VDC
- Current Rating 5A
- Power Rating 240 Watts
- Ripple & Noise Max 120mVp-p
- Voltage Range 48~55VDC
- Voltage Tolerance ±1.0%
- Line Regulation ±0.5%
- Load Regulation ±1.0%
- Setup, Rise Time 300ms, 60ms
- Hold Up Time 20ms
- Voltage Range Switch Selectable
- 88~132VAC
- 124~370VDC
- Frequency Range 47~63Hz
- Efficiency 94%
- AC Current (Typical) [email protected]
- [email protected]
- Inrush Current (Cold) [email protected]
- [email protected]
- Overload 105~160%
- Overvoltage 56~65V
- Width: 2.48” [63 mm]
- Depth: 5.26” [113.5 mm]
- Height: 4.93” [125.2 mm]
- Operating: -25°C to +60°C
- Storage: -40°C to +85°C
- Humidity: 20% to 95% (non-condensing)
- 2.27 lbs. [1.03 kg]
- 169.3 Khrs
- Safety: UL508, TUV EN60950-1
- IEC60068-2-6 (Vibration)
- EMC Emission: EN55022,CISPR22 Class B, EN61000-3-2
- EN61000-3-3; EMC Immunity: EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5,
- EN61000-4-6, EN61000-4-8, EN61000-4-11, EN55024, EN61000-6-2, EN50082-2,
- EN61204-3, SEMI F47, GL Approved
- Lifetime
Power Output
Power Input
Protection
Dimensions
Environment
Weight
MTBF
Certifications
Warranty
Delivery time | 5-10 working days |
---|---|
Systems | Lantronix / Transition Networks |
Category | Network Switches |
Mediaobjects |