We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Lantronix
Input 90-264 VAC, 127-370 VDC Output: 48 ~ 55 VDC, 10A, 480 Watts
Article ID
25160
Input 90-264 VAC, 127-370 VDC
Output: 48 ~ 55 VDC, 10A, 480 Watts
Features
- 94% High Efficiency
- 150% Peak Load
- Protected against:
- Short Circuit
- Overload
- Over Voltage
- Overheating
- Convection air cooling
- DIN rail mountable
- UL 508 approved
- Full load burn in test
- RoHS compliant
- Output Voltage 48VDC
- Current Rating 5A
- Power Rating: 480 Watts
- Ripple & Noise Max: 120mVp-p
- Voltage Range 48~55VDC
- Voltage Tolerance ±1.0%
- Line Regulation ±0.5%
- Load Regulation ±1.0%
- Setup, Rise Time 300ms, 60ms
- Hold Up Time 20ms
- Voltage Range Switch Selectable: 90~264VAC, 127~370VDC
- Frequency Range: 47~63H
- Efficiency: 94%
- AC Current (Typical): [email protected], [email protected]
- Inrush Current (Cold): [email protected], [email protected]
- Overload: 110~160%
- Overvoltage: 57.6~64.8V
- Width: 3.37” [85.5 mm]
- Depth: 5.06” [128.5 mm]
- Height: 5.99” [152.2 mm]
- Operating: -25°C to +70°C
- Storage: -40°C to +85°C
- Humidity: 20% to 90% (non-condensing)
- 3.53 lbs. [1.6 kg]
- 112.9 Khrs
- Safety: UL508, TUV EN60950-1;
- IEC60068-2-6 (Vibration)
- EMC Emission: EN55011, EN5032(CISPR32), EN61204-3 Class B, EN61000-3-2, EN61000-3-3;
- EMC Immunity: EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, EN61000-4-6, EN61000-4-8, EN61000-4-11, EN55024, EN61000-6-2, EN50082-2, EN61204-3, SEMI F47, GL Approved
- 5 Year
Output
Input
Protection
Dimensions
Environment
Weight
MTBF
Certifications
Warranty
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | Lantronix |
| Systems | Lantronix / Transition Networks |
| Category | Network Switches |
| Mediaobjects |



