We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tML® 32
tML® is a patented, modular cabling system consisting of the three key components module, trunk cable and rack mount enclosure. The system components are 100 percent manufactured, pre-assembled and tested in Germany. They enable plug-and-play installation on site – especially in data centres, but also in industrial environments – within the shortest possible time. Heart of the system are the rear MPO/MTP® and Telco connectors, which can be used to connect at least six or twelve ports at a time. Depending on the module configuration, transfer rates of up to 400G are currently possible with SR4. The fibre optic and TP modules can be used together in a module carrier with a very high port density. The tde offers its tML® cabling system as a proven tML® standard system and in the highly innovative variants tML® 12, tML® 24, tML® 32 and now tML® 24+ System for extreme scalability and very easy migration to higher transmission rates such as 40G, 100G, 200G, 400G and 800G and more.
-
tde tML® - Cover for Rack Mount Enclosures 19''/1U, black TML-19/1HE-8-CO-3Excl. 19% VAT -
tde tML® - Rack Mount Enclosures 19''/1U for 8 x modules TML-19/1HE-8-M-3Excl. 19% VAT -
tde tML® - Rack Mount Enclosures 19''/1U with drawer pull-out for 8 x modules TML-19/1HE-8-M-AExcl. 19% VAT -
tde tML® - Module Blind Plate for Rack Mount Enclosure 10" or 19''/1U TML-M-BLINDExcl. 19% VAT -
tde tML® - Module-/Blind Plate for Rack Mount Enclosure 19''/1U extendable for 8x Modules TML-M-BLIND-A8Excl. 19% VAT -
tde tML® - Blind Module for Rack Mount Enclosure 1U TML-M-STUETZEExcl. 19% VAT -
tde tML® - FO Patch Cord Management ring plastic, 100mm, black TML-RP-BGL-100-KExcl. 19% VAT -
tde tML® - TP Patch Cord Managment ring metal, 110mm TML-RP-BGL-110Excl. 19% VAT




