We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - Blind Module for Rack Mount Enclosure 1U
Article ID
TML-M-STUETZE
The tML® - Blind Module is intended for the cover of unused slots and as a stand of existing modules in the tML® - Rack Mount Enclosure 1U.
Type | Blind Module |
Material | Stainless steel |
Fixation | At the front panel of the tML® - Rack Mount Enclosure with two screws. |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tML® - tde Modular Link |
Category | tML® - Rack Mount Enclosures 1U + Accessories |
Mediaobjects | |
Material | Edelstahl |
We found other products you might like!