We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - Rack Mount Enclosures 19''/1U with drawer pull-out for 8 x modules
Article ID
TML-19/1HE-8-M-A
The Rack Mount Enclosure 19“/1U with drawer pull-out is for the equip of up to 8 x tML® - modules 1/2U with high component density.
| Box | Stainless steel powdercoated |
| Color | black |
| Inscription | numbering in the silk-screen printing |
| Equip | up to 8 modules, i.e. up to 48 RJ45-Ports or 2304 fibers with MPO/MTP® 24 fiber technology. The combination of different modules is possible. |
| Module mounting | With the drawer pulled out, snap-in (tool-less). |
| Cable entry | Integrated on the back |
| Strain Relief | Via the integrated cable entry with cable ties or Velcro straps |
| Dimensions | 19", 1U, depth 285mm |
| Patch cable management | optional via separate front cover (to be ordered separately) |
| Package Contents | 19" mounting kit |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tML® - tde Modular Link |
| Category | tML® - Rack Mount Enclosures 1U + Accessories |
| Mediaobjects |
We found other products you might like!



