We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - Module-/Blind Plate for Rack Mount Enclosure 19''/1U extendable for 8x Modules
Article ID
TML-M-BLIND-A8
The tML® - Module Blind Plate is intended for the cover of unused slots in the tML® - Rack Mount Enclosure 1U extendable (for 8 x Modules).
| Material | Stainless steel |
| Dimensions | 10.7 x 2 cm (WxH) |
| Mounting method | toolless through snap in |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tML® - tde Modular Link |
| Category | tML® - Rack Mount Enclosures 1U + Accessories |
| Mediaobjects | |
| Material | Edelstahl |
We found other products you might like!



