We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - Assembly aid for module removal for Rack Mount Enclosure 19''/1U extendable for 8x Modules
Article ID
TML-M-TOOL-A
This assembly aid is for module removal in the tML® - Rack Mount Enclosure 1U extendable.
Material | Steel1203, RAL 9005 black |
Dimensions | 10.7 x 3 cm (WxH) |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tML® - tde Modular Link |
Category | tML® - Rack Mount Enclosures 1U + Accessories |
Mediaobjects | |
Material | Edelstahl |
We found other products you might like!