We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - Cover flex w. integrated patchcord management and labeling strip for rack mount enclosures 19''/1U for 8 x modules
Article ID
TML-19/1HE-8-M-PMF
The Rack Mount Enclosure 19"/1U is for the equip of up to 8 x tML® - modules 1/2U with high component density.
| Material | steel, powdered |
| Color | black |
| Mounting | tool-less, snapping on the front of the rack mount enclosures (TML-19/1HE-8-M-3 / TML-19/1HE-8-M-A) |
| Dimensions | 19", 1U, depth 117.75mm |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tML® - tde Modular Link |
| Category | tML® - Rack Mount Enclosures 1U + Accessories |
| Mediaobjects |
We found other products you might like!



