We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - DUO Rack Mount Enclosure System 19''/2U for mounting under the cable tray
Article ID
TML-DUO
tML® - DUO Rack Mount Enclosure System 19''/2U for mounting under the cable tray
| Material | Galvanized sheel sheet |
| Mounting | by screwing (enclosed) |
| Equip | up to 2x 19"/1U tML® Rack Mount Enclosures respectively 16x tML® modules (CU and/or FO) |
| Dimensions | 19“, 2U, depth 22cm |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tML® - tde Modular Link |
| Category | tML® - Rack Mount Enclosures 1U + Accessories |
| Mediaobjects | |
| Front plate | Edelstahl |
