(8) 10/100/1000Base-T PoE+ [100 m/328 ft.] ports + (2) 100/1000Base-X SFP slots (Din Rail Bracket included)

Article ID
SISTP1040-382B-LRT
Excl. 19% VAT
Delivery time
5-10 working days

This switch is an unmanaged full Gigabit Ethernet hardened PoE+ switch that complies with IEEE 802.3at and IEEE 802.3af. The switch has (8) 10/100/1000Base-T PoE+ ports with (2) 100/1000 dual speed SFP slots. In many fields such as Vehicle, Factory or Solar systems, there are no standard power input requirements of 52 to 57 volts for PoE devices. The SISTP1040-382B-LRT uses booster technology to allow the user to deploy the PoE switches in the power input range of 12 to 24 volts. It can still deliver up to 30 Watts on each PoE+ port. The two fiber uplink ports can also be used in a daisy chain for maximum network reliability. It has redundant input power connections to ensure safe reliable operation in temperatures between -40°C and +70°C. Transition Networks’ hardened switches are certified to operate reliably in harsh environments such as those found on factory floors, outdoor enclosures or other hazardous environments.

Features

  • Support Jumbo Frame up to 9K bytes
  • Layer 2 wire-speed switching engine
  • Ruggedized metal closure
  • IEEE 802.3az Energy Efficient Ethernet
  • Fan-less design
  • Wide operating temperature range (-40°C to +70°C)
  • Dual Power input
  • Din Rail and Wall Mount options

PoE Features

  • IEEE 802.3at compliant
  • IEEE 802.3af compliant

    Standards

    • IEEE 802.3
    • IEEE 802.3u
    • IEEE 802.3z
    • IEEE 802.3ae
    • IEEE 802.3x
    • IEEE 802.1p
    • IEEE 802.3az
    • IEEE 802.3af
    • IEEE 802.3at

    Protocols

    • CSMA/CD

    Technology

    • Store-and-forward switching architecture

    Connectors

    • (8) 10/100/1000Base-T RJ-45 ports
    • (2) 100/1000Base-X SFP slots

    MAC Address

    • 4K MAC address table

    Status LEDs

    • System, Power1, Power2, Port Status

    Dimensions

    • Width: 1.7” [44 mm]
    • Depth: 5.1″ [130 mm]
    • Height: 5.3” [135 mm]

    Reset button

    • Reset the switch

    Power Input

    • 12 – 24 VDC; Redundant input; reverse power protection

    Power-over-Ethernet

    • 24VDC Input:
      • Total PoE Budget: 120 Watts
      • 30 Watts output on 4 ports
      • 15 Watts output on all 8 ports
    • 12VDC Input:
      • Total PoE Budget: 60 Watts
      • 30 Watts output on 2 ports
      • 15 Watts output on 4 ports

    Ingress Protection

    • IP30

    Environment

    • Operating: -40°C to +70°C
    • Humidity: 5% to 95% (non-condensing)

    Weight

    • 1.01 lbs. [0.46 kg]

    Certifications

    • UL Listed; EMI: CE, FCC Part 15;
    • Safety: EN60950

    Compliant*

    (Designed to Meet) *Please contact sales with certification needs

    • Class 1 Div 2

    Warranty

    • 5 Years

More Information
Delivery time 5-10 working days
Systems Lantronix / Transition Networks
Mediaobjects