We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Industrial DIN rail mounted power supply48VDC, 76.8Watts
Article ID
25131
Features
- Auto-Negotiation
- Variable AC input range
- Protected against:
- Overload
- Over Voltage
- Over Temperature
- Convection air cooling
- DIN Rail mountable
- UL 508 approved
- Full load burn in test
- RoHS compliant
- Output Voltage: 48VDC
- Current Rating: 1.6A
- Power Rating: 76.8 Watts
- Ripple & Noise Max: 120mVp-p
- Voltage Range: 48~55VDC
- Voltage Tolerance: ±1.0%
- Line Regulation: ±0.5%
- Load Regulation: ±1.0%
- Setup, Rise Time: 3000ms, 60ms
- Hold Up Time: 20ms/115VAC
- Voltage Range Switch Selectable: 88~264VAC,
- 124~370VDC
- Frequency Range: 47~63Hz
- Efficiency: 90%
- AC Current (Typical): [email protected], [email protected]
- Inrush Current (Cold): [email protected], [email protected]
- Leakage Current: <[email protected]
- Overload: 110~150%
- Overvoltage: 56~65.8V
- Width: 1.26” [32 mm]
- Depth: 4.02” [102 mm]
- Height: 4.93” [125.2 mm]
- Operating: -30°C to +70°C
- Storage: -40°C to +85°C
- Humidity: 20% to 95% (non-condensing)
- 1.12 lbs. [0.51 kg]
- 481.9Khrs
- Safety: UL508, TUV EN60950-1, IEC60068-2-6 (Vibration), EN55022, CISPR22, EN61204-3 Class B, EN61000-3-2, EN61000-3-3, EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, EN61000-4-6, EN61000-4-8, EN61000-4-11, EN55024, EN61000-6-2, EN50082-2, EN61204-3 A, IEC60068-2-6 (Vibration)
- Lifetime
Power Output
Power Input
Protection
Dimensions
Environment
Weight
MTBF
Certifications
Warranty
| Delivery time | 5-10 working days |
|---|---|
| Systems | Lantronix / Transition Networks |
| Category | Media Converters |
| Mediaobjects |



