(4) RS232/422/485 DB9 ports + (2) 10/100Base-TX RJ-45 ports

Article ID
SDSTX3110-124-LRT-B
Excl. 19% VAT
Delivery time
5-10 working days

Lantronix serial device server provides the ability to communicate serial data across an Ethernet network. The SDSTX3110-124-LRT-B contains (2) 10/100Base Fast Ethernet ports that can be configured to one or multiple redundant servers. Security of the data transmission is assured through HTTPS, SSH, and SSL data encryption.

The SDSTX3110-124-LRT-B comes with COM port redirector software enabling communication of serial data to a virtual COM port on a server, or can be used in pairs to provide serial tunneling across the Ethernet network.

The SDSTX3110-124-LRT-B is a hardened device designed to operate in the harshest environments. Enclosed in an IP30 enclosure and accepting input voltage of 12 to 48 VDC, the device is certified to operate in temperatures of -40°C to +70°C.

Features

  • Operating Modes: Virtual Com, Serial Tunnel, TCP Server, TCP Client, UDP
  • Security: SSL data encryption; secured management by HTTPS and SSH IP Access: IP White List
  • Event Warning by SYSLOG, Email, SNMP traps
  • Extended operating temperature (-40°C to 70°C)
  • Various Windows O.S. supported: Windows NT/2000/ XP/ 2003/VISTA(32/64bit)/Windows 7(32/64bit)/Windows 8

    Standards

    • IEEE 802.3™
    • IEEE 802.3u

    Protocols

    • ICMP, IP, TCP, UDP, DHCP, BOOTP, SSH, DNS, SNMP V1/V2c, HTTPS, SMTP, SSL

    Serial

    • Ports: (4) DB9M
    • Protocols: RS-232/422/485 (2 and 4 wire)
    • Baud Rates: 110bps to 460Kbps
    • Data Bits: 7, 8
    • Parity: Odd, Even, None, Space
    • Stop Bits: 1, 1.5, 2
    • RS-232: TxD, RxD, RTS, CTS, DTR, DSR, DCD, RI, GND
    • RS-422: Tx+. Tx-, Rx+, Rx-, GND
    • RS-485 (4 wire): Tx+. Tx-, Rx+, Rx-, GND
    • RS-485 (2 Wire): Data+, Data-, GND
    • Flow Control: XON/XOFF, RTS/CST, DTR/DSR

    Status LEDs

    • Power, Ethernet Port Link/Act, Serial TX/RX

    Dimensions

    • Width: 2.6” [66 mm]
    • Depth: 3.19” [81 mm]
    • Height: 3.74” [95 mm]

    Power Consumption

    • 4.32 Watts

    Power Input

    • 12~48 VDC; redundant inputs

    Ingress Protection

    • IP30

    Environment

    • Operating: -40°C to +70°C
    • Storage: -40°C to +85°C
    • Humidity: 5% to 90% (non-condensing)

    Weight

    • 0.83 lbs. [.38 kg]

    Certifications

    • Safety: EN60950-1 FCC Part 15, CISPR22/EN55022 Class A, EN61000-4-2, EN61000-4-3, EN-61000-4-4, EN61000- 4-5, EN61000-4-6, EN61000-4-8, EN61000-4-11, IEC60068-2-32 (Free fall), IEC60068-2-27 (Shock), IEC60068-2-6 (Vibration)

    Warranty

    • 5 Years

More Information
Delivery time 5-10 working days
Systems Lantronix / Transition Networks
Category Device Servers
Mediaobjects