We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
(1) RS232/422/485 DB9 port + (2) 10/100Base-TX RJ-45
Lantronix hardened serial device server provides the ability to communicate secured serial data across an Ethernet network. The SDSTX3110-121S-LRT contains two 10/100 Fast Ethernet ports that can be configured to communicate to one or multiple redundant servers. Security of the data transmission is assured through HTTPS, SSH, and SSL data encryption.
The SDSTX3110-121S-LRT comes with COM port redirector software enabling communication of serial data to a virtual COM port on a server, or can be used in pairs to provide serial tunneling across the Ethernet network. The SDSTX3110-121S-LRT is a hardened device designed to operate in the harshest environments. It has a slim IP30 enclosure that can fit into space-constraining cabinets. The device accepts 12-48VDC power input and it is also certified to operate in temperatures of -40°C to +70°C.
Features
- Operating Modes: Virtual Com, Serial Tunnel, TCP Server, TCP Client, UDP
- Security: SSL data encryption; secured management by HTTPS and SSH IP Access: IP White List
- Event Warning by SYSLOG, Email, SNMP trap
- Extended operating temperature (-40°C to 70°C)
- Various Windows O.S. supported: Windows NT/2000/ XP/ 2003/VISTA(32/64bit)/Windows 7(32/64bit) / Windows 8
- IEEE 802.3™
- IEEE 802.3u
- ICMP, IP, TCP, UDP, DHCP, BOOTP, SSH, DNS, SNMP V1/V2c, HTTPS, SMTP, SSL
- DB9M
- RS-232/422/485 (2 and 4 wire)
- 110bps to 921Kbps
- 7, 8
- Odd, Even, None, Space
- 1, 1.5, 2
- TxD, RxD, RTS, CTS, DTR, DSR, DCD, RI, GND
- RS-422 Tx+. Tx-, Rx+, Rx-
- (4 wire) Tx+. Tx-, Rx+, Rx-
- (2 Wire) Data+, Data-
- XON/XOFF, RTS/CST, DTR/DSR
- Power, Ethernet Port Link/Act, Serial TX/RX
- Width: 1.02″ [26 mm]
- Depth: 2.95” [75 mm]
- Height: 4.33” [110 mm]
- 1.44 Watts
- 12 ~ 48 VDC; redundant inputs
- IP30
- Operating: -40°C to 70°C
- Storage: -40°C to 85°C
- Humidity: 5% to 95% (non-condensing)
- 0.5 lb. [0.23 kg]
- 1,095,428.6101 hours
- FCC Part 15, CISPR (EN55022) class A, EN61000-4-2 (ESD), EN61000-4-3 (RS), EN61000-4-4 (EFT), EN61000-4-5 (Surge), EN61000-4-6 (CS), EN61000-4-8, EN61000-4-11, IEC60068-2-32 (Free fall), IEC60068-2-27 (Shock), IEC60068-2-6 (Vibration)
- Safety: EN60950-1
- 5 Years
Standards
Protocols
Serial Ports (1)
Serial Protocols
Serial Baud Rates
Serial Data Bits
Serial Parity
Serial Stop Bits
Serial RS-232
Serial RS-485
Serial RS-485
Serial Flow Control
Status LEDs
Dimensions
Power Consumption
Power Input
Ingress Protection
Environment
Weight
MTBF
Certifications
Warranty
| Delivery time | 5-10 working days |
|---|---|
| Systems | Lantronix / Transition Networks |
| Category | Device Servers |
| Mediaobjects |


