tde

tBL® - Consolidationpoint-Housing for 10", without front panel, black

Article ID
TBL-CONS10/1HE-SW
Excl. 19% VAT
Delivery time
5-10 working days
  • Elegant housing for wall-, ceiling- and floormounting
  • Inclusion (optional) current for all splice cassettes
  • FO- and copper applications
  • Front panels for all 10" / 19" (depending on housingtyp)
  • Usable with standard front panels 3U/8HP
  • tML® compatible
  • Construction for various applications
  • Cable In- and output (single strain relief) possible
Housing For 10", consisting of: bottom tray with strain relief on both sides and cover with dust caps and sealing lips
Front panel No (for inclusion of different 10"/1U front panels)
Dimensions 50 x 260 x 300 mm (HxWxD)
Material Steel 1203
Colour RAL 9005 (black)

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tBL® - tde Basic Link (TP), tBL® - tde Basic Link (FO Enclosures)
Category Consolidation Point
Mediaobjects
Front plate keine
We found other products you might like!