We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tBL® - Consolidationpoint-Housing for 19", without front panel, black
Article ID
TBL-CONS19/1HE-SW
- Elegant housing for wall-, ceiling- and floormounting
- Inclusion (optional) current for all splice cassettes
- FO- and copper applications
- Front panels for all 10" / 19" (depending on housing type)
- Usable with standard front panels 3U/8HP
- tML® compatible
- Construction for various applications
- Cable In- and output (single strain relief) possible
| Housing | For 19", consisting of: bottom tray with strain relief on both sides and cover with dust caps and sealing lips |
| Front panel | No (for inclusion of different 19"/1U front panels) |
| Dimensions | 50 x 490 x 300 mm (HxWxD) |
| Material | Steel 1203 |
| Colour | RAL 9005 (black) |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tBL® - tde Basic Link (TP) |
| Category | Consolidation Point |
| Mediaobjects | |
| Front plate | keine (unterschiedliche 19" Frontplatten verfügbar) |
We found other products you might like!





