tde

tBL® - FO breakout panel 19" 1U 24x SC Simplex Adapter, blue

Article ID
TBL-PF24-24SCS-BL
Excl. 19% VAT
Delivery time
5-10 working days
tBL® - FO breakout panel 19" 1U 24x SC Simplex Adapter, blue
Alternative pre-mounted

TBL-PF24-xxSCS-BL (see below)

xx (01 - 24) quantity of adapters

tBL® - FO breakout panel 19" 1U for 24x SC-S/ LC-D/ E2000-S, with cable catch

Type Breakout panel with cable catch
Material Sheet steel
Color RAL 7035
Dimensions 19'' 1U 240mm depth
Labeling 1 - 24 (silk screen)
Configuration Attachment up to 24x SC Simplex, LC Duplex, E2000 Simplex or MPO adapter

SC Simplex Adapter Zirkonia Staight Split with Flange, blue

Type SC Simplex
Application Singlemode OS2 PC
Design with flange
Connector style SC Simplex
Color Blue
Material Plastik
Sleeve Zirkonia Staight Split
Shutter --
Manufacturer tde

Mounting set M5 for Splice boxes

Type Mounting set M5
  Set of 4 (cage nuts and screws)

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tBL® - tde Basic Link (FO Enclosures)
Category FO Splice Boxes
Mediaobjects
Connector type (side 1) SC Simplex
Adapter color Blau
Patch panel type tBL® - 19'' FO Breakout Panel
We found other products you might like!