We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tBL® - FO breakout panel 19" 1U 24x SC Simplex Adapter, aqua
Article ID
TBL-PF24-24SCS-TK
tBL® - FO breakout panel 19" 1U 24x SC Simplex Adapter, aqua
| Alternative pre-mounted |
TBL-PF24-xxSCS-TK (see below) |
| xx | (01 - 24) quantity of adapters |
tBL® - FO breakout panel 19" 1U for 24x SC-S/ LC-D/ E2000-S, with cable catch
| Type | Breakout panel with cable catch |
| Material | Sheet steel |
| Color | RAL 7035 |
| Dimensions | 19'' 1U 240mm depth |
| Labeling | 1 - 24 (silk screen) |
| Configuration | Attachment up to 24x SC Simplex, LC Duplex, E2000 Simplex or MPO adapter |
SC Simplex Adapter Zirkonia Staight Split with Flange, aqua
| Type | SC Simplex |
| Application | Multimode OM3 |
| Design | with flange |
| Connector style | SC Simplex |
| Color | Aqua |
| Material | Plastik |
| Sleeve | Zirkonia Staight Split |
| Shutter | -- |
| Manufacturer | tde |
Mounting set M5 for Splice boxes
| Type | Mounting set M5 |
| Set of 4 (cage nuts and screws) |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tBL® - tde Basic Link (FO Enclosures) |
| Category | FO Splice Boxes |
| Mediaobjects | |
| Connector type (side 1) | SC Simplex |
| Adapter color | Aqua |
| Patch panel type | tBL® - 19'' FO Breakout Panel |
We found other products you might like!




