We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Search results for: 'patchkabel+6a+0,5'
-
tde FO Simplex cord 9/125µ G.657.A1 Ultra LSOH 2,0mm L-IVH01E09X-2,0Excl. 19% VAT
-
tde FO Simplex cord 62,5/125µ OM1 LSOH 2,0mm L-IVH01G62-2.0Excl. 19% VAT
-
tde FO Duplex cord 62,5/125µ OM1 LSOH 2,0mm L-IVH02G62-2.0Excl. 19% VAT
-
tde FO Duplex round cable 9/125µ G652.D / G657.A1 LSOH 3,0mm for LC HD assembly I-V(ZN)H2E09-X-3,0-GEExcl. 19% VAT
-
tde FO Duplex cord 9/125µ G.652.D LSOH 2,0mm L-IVH02E09-2.0Excl. 19% VAT
-
tde FO-Patch cord E2000 APC 0.1dB/E2000 APC 0.1dB RDM/tde 9/125µ OS2 Duplex LSOH Length: xxxxx X-E2A/E2A09DxxxxxExcl. 19% VATIn stock
-
tde FO Simplexcord 50/125µ OM2 LSOH 2,0mm L-IVH01G50-2.0Excl. 19% VAT
-
tde FO Duplex cord 50/125µ OM2 LSOH 2,0mm L-IVH02G50-2.0Excl. 19% VAT
-
tde FO Simplex cord 50/125µ OM3 LSOH 2,0mm L-IVH01G50-OM3-2.0Excl. 19% VAT
-
tde FO Duplex cord 50/125µ OM3 LSOH 2,0mm L-IVH02G50-OM3-2.0Excl. 19% VAT
-
tde FO Simplex cord 50/125µ OM4 LSOH 2,0mm L-IVH01G50-OM4-2.0Excl. 19% VAT
-
tde FO Duplex cord 50/125µ OM4 LSOH 2,0mm L-IVH02G50-OM4-2.0Excl. 19% VAT