We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
FO Simplexcord 50/125µ OM2 LSOH 2,0mm
Article ID
L-IVH01G50-2.0
FO Simplexcord 50/125µ OM2 LSOH 2,0mm
| Fiber Amount | 1 |
| Fiber Type | MM-OM2, 50/125µ, Corning |
| Secondary Coating | 900µ, easy strippable |
| Strength Members | Aramid yarns |
| Outer Jacket | LSOH (Halogen free, low smoke, flame retardant thermoplastic compound) |
| Jacket Colour | Orange |
| Outer Diameter | 2.0 (± 0.1mm) |
| Standard printing | “t d e – IVH01G50/125-2.0” and sequential meter marking + Lot number |
| Apllications | Patchcords/ Pigtails |
| Weight | 6 kg/km |
| Operational tensile load | 105 N |
| Bending radius | 10 x outer diamter |
| Operating temperature | -5°C to + 60°C |
| Fire resistance | Pass (EN 50266, IEC 60332-3) |
| Halogen content | Free (EN 50267, IEC 60754) |
| Smoke density | Low (EN 50268, IEC 61034-1/2) |
| Characteristics | Fiber and aramid yarn free movable in the compound |
Corning FO 50/125µ OM2 multimode fiber
| Type | Corning 50/125µ OM2 multimode fiber |
| Manufacturer | Corning |
| Bandwidth |
500 at 850 nm / 500 at 1300 nm |
| Attenuation | At 850 nm max. ≤ 2.5 dB/km At 1300 nm max. ≤ 0.8 dB/km |
| Numerical Aperture | 0.200 ± 0.015 |
| Core Diameter | 50.0 ± 3.0 µm |
| Cladding Diameter | 125.0 ± 2.0 µm |
| Core-Clad Concentricity | ≤ 3.0 µm |
| Cladding Non-Circularity | < 2.0% |
| Core Non-Circularity | ≤ 5.0% |
| Coating Diameter | 245 ± 5 µm |
| Coating-Cladding Concentricity | < 12 µm |
| Enviromental Test | Test Condition | Induced Attenuation 850 nm and 1300 nm (dB/km) |
|---|---|---|
| Temperature Dependence | -60°C to +85°C | ≤ 0.20 |
| Temperature Humidity Cycling | -10°C to +85°C and 4% to 98% RH | ≤ 0.20 |
| Operating Temperature Range | -60°C to +85°C |
| Proof Test | The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GN/m²). |
| Length | Fiber lengths available up to 8.8 km/spool. |
| Refractive Index Difference | 2% |
| Effective Group Index of Refraction | 850 nm: 1.490 1300 nm: 1.486 |
| Fatigue Resistance Parameter (nd) | 20 |
| Coating Strip Force | Dry: 0.6 lbs (2.7N) Wet: 14 days in 23°C water soak: 0.6 lbs (2.7N) |
| Cromatic Dispersion | Zero Dispersion Wavelength (λ0): 1300 nm ≤ λ0 ≤ 1320 nm Zero Dispersion Slope (S0): ≤ 0.101 ps/(nm²*km) |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tde - Standard FO Cables |
| Category | FO Cables |
| Mediaobjects | |
| Cable type | LWL Patchkabel |
| Cable color | Orange |
| Fiber type | 50/125 µm OM2 |
| Number of fibers | 1 |
We found other products you might like!



