We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Search results for: 'P-LC/LC50D4-'
-
finisar Finisar - SFP+ 8G Transceiver, Multimode LC, 8.5 Gb/s, 50m/150m FTLF8528P3BCVExcl. 19% VAT
-
tde HD - FO Patch cord LC HD/ LC HD Duplex Mini 9/125µ, FRNC, OS2, Crossover, Length: xxxxx in cm P-TLC/TLC09DRMxxxxxExcl. 19% VAT
-
tde HD - FO Patch cord LC HD APC/ LC HD APC Duplex 9/125µ, FRNC, OS2, Crossover, Length: xxxxx in cm P-TLCA/TLCA09DRxxxxxExcl. 19% VAT
-
tde HD - FO Patch cord switchable LC HD / LC HD Duplex Mini 9/125µ, FRNC, OS2, Crossover, Length: xxxxx in cm P-HLC/HLC09DRMxxxxxExcl. 19% VAT
-
tde HD - FO Patch cord switchable LC APC HD / LC APC HD Duplex Mini 9/125µ, FRNC, OS2, Crossover, Length: xxxxx in cm P-HLCA/HLCA9DRMxxxxxExcl. 19% VAT
-
tde FO Patch cord LC APC/LC APC tde 9/125µ OS2 Simplex Mini LSOH Length: xxxxx P-LCA/LCA09S-MxxxxxExcl. 19% VATIn stock
-
tde HD - FO Patch cord LC APC HD/ LC APC HD Duplex Uniboot Mini 9/125µ, FRNC, OS2, Crossover, Length: xx in m P-TLCA/TLCA09DRMxxExcl. 19% VAT
-
tde tde - FO Cable Pigtail LC APC 9/125µ OS2 Simplex LSOH Length: xxxxx P-LCA/-09SxxxxxExcl. 19% VATIn stock
-
tde tde - FO Fiberpigtail LC APC 9/125µ OS2 Length: 2m P-LCA/-09F00200Excl. 19% VAT
-
tde tde - FO set of Fiberpigtails, 12x LC APC 9/125µ OS2 Length: 2m P-LCA/-12x09F00200Excl. 19% VAT
-
tde FO-Patch cord E2000 APC/LC APC RDM/tde 9/125µ OS2 Duplex LSOH Length: xxxxx P-E2A/LCA09DxxxxxExcl. 19% VATIn stock
-
tde tML® 24 - HD FO Breakout Module 1x 24F MPO/MTP® with Pins/10x LC APC Duplex 9/125µ OS2 TML-M10LCAD/M2P09EExcl. 19% VAT