We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Finisar
Finisar - SFP+ 8G Transceiver, Multimode LC, 8.5 Gb/s, 50m/150m
Article ID
FTLF8528P3BCV
Finisar’s FTLF8528P3BxV SFP+ transceivers are designed for use in Fiber Channel links up to 8.5 Gb/s data rate over multimode fiber. They are compliant with FC-PI-4 Rev. 8.00 and SFF-8472 Rev. 11.0, and compatible with SFF-8432b and applicable portions of SFF-8431 Rev. 4.1d. The product is RoHS compliant and lead-free per Directive 2002/95/ECe and Finisar Application Note AN-2038.
| Key Features | Up to 8.5 Gb/s bi-directional data links |
| Hot-pluggable SFP footprint | |
| Built-in digital diagnostic functions | |
| 850 nm Oxide VCSEL transmitter | |
| Duplex LC connector | |
| RoHS compliant and Lead-Free | |
| 50m on 50/125 µm MMF | |
| 150m on high-bandwidth 50/125um (OM3) MMF | |
| Metal enclosure, for lower EMI | |
| Single 3.3 V power supply | |
| < 0.5W power dissipation | |
| Extended operating temperature range: -5°C to +85°C |
| Applications | Tri-Rate 2.125/4.25/8.5 Gb/s Fiber Channel |
| Wireless - CPRI | |
| Wireless - OBSAI |
| Weblink | http://www.finisar.com/products/optical-transceivers/sfp-plus/FTLF8528P3BCV |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | Finisar |
| Systems | Finisar - Transceiver |
| Category | Transceivers |
| Mediaobjects | |
| Fiber | Multimode |
| Speed | 8G |
| Range | 50/150m |
| Protocol | Fiber Channel |
