We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
reichle_de_massari
E2000™ APC Simplex Adapter ceramic with flange, green, class C
Article ID
L-R846577
Scope of supply
• Adapter E2000™
• 2 Philips head screws M2 x 8, blue galvanized
• 2 mounted hexagonal nuts M2, blue galvanized
Standardisation | UL listed |
IEC61754-15 | |
DIN EN 186270 | |
Connector class | coupling Adapter |
Number of connectors (A) | 1 |
Connector type (A) | E2000™ |
Protection class (IP) connector (A) | IP 20 |
Polishing connector (A) | APC 8° |
Attenuation grade IL - connector (A) | C |
Delta insertion loss | ≤ 0.2 dB, testing method acc. to IEC 61300-3-4 |
Mating cycles | min. 1000 |
Pull-out force | min. 70 N |
Connector color (A) | green |
Sleeve material | ceramic |
Adapter fastening method | end cap |
Fiber type | Singlemode (SM) |
Dimensions | 67.7 / 40 x 22 x 9.35 mm |
Material | plastic: PBT, fiber-glass reinforced (halogen-free) |
Manufacturer | R&M |
Delivery time | 5-10 working days |
---|---|
Manufacturer | reichle_de_massari |
Systems | E2000™ Adapter |
Category | FO Adapters |
Mediaobjects | |
Connector type (side 1) | E2000 APC |
Adapter color | Grün |
We found other products you might like!