We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
R&M
E2000™ PC Simplex Adapter ceramic with flange, aqua, class M
Article ID
R847351
Scope of supply
• Adapter E2000™
• 2 Philips head screws M2 x 8, blue galvanized
• 2 mounted hexagonal nuts M2, blue galvanized
| Standardisation | UL listed |
| IEC61754-15 | |
| DIN EN 186270 | |
| Connector class | coupling Adapter |
| Number of connectors (A) | 1 |
| Connector type (A) | E2000™ |
| Protection class (IP) connector (A) | IP 20 |
| Polishing connector (A) | PC |
| Attenuation grade IL - connector (A) | M |
| Delta insertion loss | ≤ 0.2 dB, testing method acc. to IEC 61300-3-4 |
| Mating cycles | min. 1000 |
| Pull-out force | min. 70 N |
| Connector color (A) | aqua |
| Sleeve material | ceramic |
| Adapter fastening method | end cap |
| Fiber type | Multimode (MM) |
| Dimensions | 67.7 / 40 x 22 x 9.35 mm |
| Material | plastic: PBT, fiber-glass reinforced (halogen-free) |
| Manufacturer | R&M |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | R&M |
| Systems | E2000™ Adapter |
| Category | FO Adapters |
| Mediaobjects | |
| Connector type (side 1) | E2000 |
| Adapter color | Aqua |
We found other products you might like!


