finisar

Finisar - CFP 100G Transceiver, Singlemode LC angled, 112 Gb/s, 10km

Article ID
FTLC1183SDNA
Delivery time
5-10 working days

Finisar’s FTLC1183SDNx 100G CFP transceiver modules are designed for use in 100 Gigabit Ethernet interfaces and 4x28G OTN client interfaces over single mode fiber. They are compliant with the CFP, MSA, IEEE 802.3ba 100GBASE-LR4 and OTU4 4I1-9D1F requirements specified in ITU-T Recommendations G.959.1/G.709 and Supplement 39 (G.sup39). Digital diagnostics functions are available via an MDIO interface, as specified by the CFP MSA and Finisar Application Note AN-2080. The transceiver is RoHS-6 compliant and lead-free per Directive 2002/95/EC, and Finisar Application Note AN-2038.

Key Features Hot-pluggable CFP form factor
  Supports 112Gb/s aggregate bit rate
  Power dissipation < 16W
  RoHS-6 compliant (lead-free)
  Commercial case temperature range of 0°C to +70°C
  Single 3.3V power supply
  Maximum link length of 10km on Single Mode Fiber (SMF)
  4x28Gb/s DFB-based LAN-WDM transmitter
  10x10G MLD electrical interface
  Duplex LC receptacles, angled
  MDIO management interface
Applications OTN OTU4 4I1-9D1F
  100GBASE-LR4 100G Ethernet
Weblink https://optical.communications.ii-vi.com/optical-transceivers/ftlc1183sdnx

More Information
Delivery time 5-10 working days
Manufacturer finisar
Systems Finisar - Transceiver
Category Transceivers
Mediaobjects
Fiber Singlemode
Speed 100G
Range 10km
Protocol Ethernet
We found other products you might like!