We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Finisar
Finisar - CFP 100G Transceiver, Multimode MPO, 112 Gb/s, 100m/150m
Article ID
FTLC8281SCNM
Finisar’s FTLC8281SCNM 100G CFP transceiver modules are designed for use in 100 Gigabit Ethernet links over multimode fiber. They are compliant with the CFP MSA as defined in this document and with IEEE 802.3ba 100GBASE-SR10. Digital diagnostics functions are available via an MDIO interface, as specified by the CFP MSA and Finisar Application Note AN-2160. The transceiver is RoHS-6 compliant and lead-free per Directive 2002/95/EC, and Finisar Application Note AN-2038.
| Key Features | Hot-pluggable CFP form factor |
| Supports 112Gb/s aggregate bit rate | |
| Power dissipation < 12W | |
| RoHS-6 compliant (lead-free) | |
| Commercial case temperature range of 0°C to +70°C | |
| Single 3.3V power supply | |
| Maximum link length of 100m on OM3 Multimode Fiber (MMF) and 150m on OM4 MMF | |
| 10x10Gb/s 850nm transmitter (uncooled) | |
| CAUI electrical interface | |
| Single MPO24 receptacle | |
| MDIO management interface |
| Applications | 100GBASE-SR10 100G Ethernet |
| 10x11.2Gb/s Multimode OTN |
| Weblink | http://www.finisar.com/products/optical-transceivers/cfp/FTLC8281RCNM |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | Finisar |
| Systems | Finisar - Transceiver |
| Category | Transceivers |
| Mediaobjects | |
| Fiber | Multimode |
| Speed | 100G |
| Range | 100/150m |
| Protocol | Ethernet |
We found other products you might like!







