tde

IBC™ Brand Cleaning Tool for 2,50mm connectors E2000, FC, SC and ST (PC, UPC and APC)

Article ID
L-CLEAN-IBC-2.5
Excl. 19% VAT
Delivery time
5-10 working days

The IBC™ Brand Cleaning Tools are dry cloth cleaning tools specially designed to clean single fiber connectors residing in an adapter, faceplate or bulkhead. The dust cap of the cleaning tool acts as an adapter for cleaning unmated connectors. The IBC™ Brand Cleaning Tools for simplex connections are simple to use and highly effective at removing oil and dust contaminants that can negatively impact optical performance.

• IBC™ Brand Cleaning Tool for 2.5mm connectors
  - Designed for E2000, FC, SC and ST for UPC & APC polishes

Features

• Easy pushing motion engages and initiates cleaning
• Disposable with 525+ cleanings per unit
• Made from antistatic resins
• Cleaning micro fibers are densely stranded and debris free
• Cleaning system rotates 360° for a full sweep
• Extendable tip reaches recessed connectors
• Audible click when engaged
• Dust cap lid opens to accept unmated connectors

Applications

• Fiber network panels and assemblies
• Outdoor FTTX applications
• Cable assembly production facility
• Testing laboratories
• Servers, switches, routers and ROADMS with E2000, FC, SC and ST
  interfaces

Type IBC™ Brand Cleaning Tool for 2.5mm connectors - E2000, FC, SC and ST for UPC and APC polishes
Environmental Properties Crush resistance up to 45lbs
  Impact resistance up to 6 feet
  Operating Temperature Range –10°C to +60°C

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tde - FO Cleaning Tools for Connectors and Adapters
Category FO Cleaning Tools
Mediaobjects
We found other products you might like!