We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
FO IBC™ Brand Cleaning Tool for MPO connectors
The IBC™ Brand Cleaners MT series mechanical cleaning tools are designed for cleaning the fiber arrays on MT based connector systems. These tools are capable of cleaning MT based connector systems loaded in a bulkhead adapter, on the card edge, the backplane and on unmated cable assemblies. The IBC™ Brand Cleaners will clean both female (no guide pin) and male (with steel guide pins). These tools will clean both flat polished multimode and 8˚ angled singlemode MT ferrules.
• IBC™ Brand Cleaner MPO II – Cleans MTP® and generic MPO connectors
• IBC™ Brand Cleaner OptiTip® – Cleans OptiTip® connectors in FTTX applications
• IBC™ Brand Cleaner HBMT EN – Extended Nozzle reach for cleaning Multimode MPO and other
• IBC™ Brand Cleaner MT38 – Cleans MT based M38999 connectors
• IBC™ Brand Cleaner HBMT/ARRAY – Cleans HBMTTM, 1x8 ARRAY, 1X6 ARRAY, 1X3 Circular MT, and multimode MPO connectors
Features
- Cleans male and female MT ferrule
- 525+ cleanings per unit
- Simple push style or dial turn engagement
- Nozzle is keyed for precise alignment of the cleaning tip to the fiber array
- Alignment cap lid opens for cleaning the unmated connectors
Anwendungen
- Telecom Central Offices
- Data Centers
- Cable Television Head End
- Outside Plant and FTTH
- MPO Cassette Modules
- Parallel Optics Transceivers
Lieferzeit | 5-10 working days |
---|---|
Hersteller | tde |
Systeme | tde - LWL Reinigungstools |
Kategorie | LWL Reinigungswerkzeuge |
Medienobjekte |