We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
1.25Gbps GBIC Module MM SC 550m data range (850nm)
Article ID
TDE-ASG-SX
1.25Gbps GBIC Module MM SC 550m data range (850nm)
Features
• Operating data rate up to 1.25Gbps
• 850nm VCSEL Transmitter
• Distance Up to 550m
• 3.3/5V Power supply and TTL Logic Interface
• Duplex SC Connector Interface
• Hot Pluggable
• Operating Case Temperature Industrial: -40°C~+85°C
• Compliant with GBIC Specification Rev. 5.5
Applications
• WDM GBE Links
• SONET/SDH Equipment Interconnect
• Fiber Channel Links
| Feature | Standard | Performance |
|---|---|---|
| Electrostatic Discharge (ESD) to the Electrical Pins | MIL-STD-883E Method 3015.7 | Class 1(>500 V) Isolation with the case |
| Electromagnetic Interference (EMI) | FCC Part 15 Class B | Compatible with standards |
| Laser Eye Safety | FDA 21CFR 1040.10 and 1040.11 EN60950, EN (IEC) 60825-1,2 | Compatible with Class I laser product. Compatible with T üV standards |
| Component Recognition | UL and CUL | UL file E317337 |
| Green Products | RoHS | RoHS6 |
| Parameter | Symbol | Min. | Max. | Unit |
|---|---|---|---|---|
| Storage Temperature | TS | -40 | +85 | °C |
| Supply Voltage | Vcc | 0 | 6 | V |
| Parameter | Symbol | Min. | Typ. | Max. | Unit |
|---|---|---|---|---|---|
| Operating Case Temperature | TA / ASG-SX |
-40 | +85 | °C | |
| Power Supply Voltage | Vcc | 4.75 3.15 |
5 3.3 |
5.25 3.45 |
V V |
| Power Supply Current | Icc | 300 | mA | ||
| Surge Current | ISurge | +30 | mA | ||
| Baud Rate | 1.25 | GBaud |
| Parameter | Symbol | Min. | Typ. | Max. | Unit | Notes |
|---|---|---|---|---|---|---|
| Transmitter | ||||||
| LVPECL Inputs (Differential) | Vin | 400 | 2500 | mVp | AC coupled inputs | |
| Input Impedance (Differential) | Zin | 85 | 100 | 115 | ohms | Rin > 100 kohms @ DC |
| Tx_DISABLE Input Voltage - High | 2 | Vcc+0.3 | V | |||
| Tx_DISABLE Input Voltage - Low | 0 | 0.8 | V | |||
| Tx_FAULT Output Voltage - High | 2 | Vcc+0.3 | V | Io = 400μA; Host Vcc | ||
| Tx_FAULT Output Voltage - Low |
0 | 0.5 | V | Io = -4.0mA |
||
| Receiver | ||||||
| CML Outputs (Differential) | Vout | 400 | 800 | 1200 | mVpp | AC coupled outputs |
| Output Impedance (Differential) | Zout | 85 | 100 | 115 | ohms | |
| Rx_LOS Output Voltage - High | 2 | Vcc+0.3 | V | lo = 400μA; Host Vcc | ||
| Rx_LOS Output Voltage - Low | 0 | 0.8 | V | lo = -4.0mA | ||
| MOD_DEF ( 0:2 ) | VoH VoL |
2.5 0 |
0.5 |
V V |
With Serial ID |
| Parameter | Symbol | Min. | Typ. | Max. | Unit |
|---|---|---|---|---|---|
| 50/125μm MMF | 550 | m | |||
| Data Rate | 1.25 | Gbps | |||
| Transmitter | |||||
| Centre Wavelength | λc |
830 | 850 | 860 | nm |
| Spectral Width (RMS) | σ | 0.85 |
nm | ||
| Average Output Power | P 0ut |
-10 | -3 |
dBm | |
| Extinction Ratio | EX | 9 | dB | ||
| Rise/Fall Time (20%~80%) | tr/tf | 0.26 | ns | ||
| Output Optical Eye | ITU-T G.957 Compliant |
||||
| Data Input Swing Differential | V IN | 500 | 2000 | mV | |
| Input Differential Impedance | ZIN | 90 | 100 | 110 | Ω |
|
TX Disable - Disable |
2.0 0 |
VCC+0.3 0.8 |
V V |
||
| TX_Fault - Fault - Normal |
2.0 0 |
VCC+0.3 0.8 |
V V |
||
| Receiver | |||||
| Centre Wavelength | λc | 770 | 860 | nm | |
| Sensitivity | PIN | -18 | dBm | ||
| Output Differential Impedance | P IN | 90 | 100 | 110 | Ω |
| Data Output Swing Differential | VOUT | 370 | 2000 | mV | |
| Rise/Fall Time | Tr/tf | 2.2 | ns | ||
| LOS De-Assert | LOSD | -19 | dBm | ||
| LOS Assert | LOSA | -40 | dBm | ||
|
LOS - High |
2.0 0 |
VCC+0.3 0.8 |
V V |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | GBIC-, SFP-, XFP-, XENPAK-Transceiver |
| Category | GBIC Modules |
| Mediaobjects |
