We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
1 Gbps to 11.5 Gbps fiber repeater with two open SFP+ slots, any-rate to same-rate ION slide-in card media converter
Article ID
C4110-4848
The C4110 is a fiber to fiber media converter module. It is protocol independent and supports data rates from 1Gbps to 11.5Gbps through two open SFP+ ports. This allows network managers to customize the C4110 with a pair of SFP+ modules to meet their network requirements. The open SFP+ port supports a wide variety of Lantronix 10Gbps SFP+ fiber modules. This any-rate to same-rate converter can be used to perform reliable and cost-effective single mode to multimode conversion or it can be used to provide wavelength conversion in CWDM applications. The ION C4110 is a manageable device when installed in a managed ION chassis.
Features
- Fiber to fiber repeater
- Remotely Managed when installed in a Managed ION Chassis
- Supports data rates from 1Gbps to 11.5Gbps
- Support Any-rate to Same-rate
- Protocol Transparent supports:
- Ethernet: 10Gig LAN, 10Gig Wan, 1Gig LAN
- Fiber Channel: 10, 8, 4, 2, 1Gig
- SONET/SDN OC-192, OC-48
- SFP to SFP or SFP+ to SFP+
- Provides conversion between different types of fiber
- Supported transmission distance based on the SFP modules and type of fiber used
- Supports 3R (Reamplify, Reshape, and Retime) signal regeneration
- No frame size limitations
- Use as a fiber mode converter
- Use as a specific wavelength CWDM Transponder
- Also available as a stand-alone converter: S4110-4848
- IEEE 802.3ae
- ITU.G.709
- SFF8431
- Multi-sourcing Agreement (MSA)
- Small Form Factor Pluggable (SFP)
- PWR On = Power
- Port 1 Link/Act: On = Link, Flashing = Network Traffic
- Port 2 Link/Act: On = Link, Flashing = Network Traffic
- Protocol Independent, 1 Gbps to 11.5 Gbps
- Only 4 of the 8 Dip Switches are used to select the operational data rate, see the user guide for the supported dip switch configurations
- Width: 0.86” [22 mm]
- Depth: 6.5” [165 mm]
- Height: 3.4” [86 mm]
- 4.2 Watts
- Environment specs are dependent on the chassis chosen
- Operating: 0°C to 50°C
- Humidity: 5% to 95% (non-condensing)
- Altitude: 0 – 10,000 ft.
- 1 lb. [0.45 kg]
- Greater than 250,000 hours (MIL-HDBK-217F)
- Greater than 687,000 hours (Bellcore)
- FCC Class A, CE Mark, EN55022 Class A, EN55024
- Lifetime
Standards
Ports
Data Rate
Dip Switch
Dimensions
Power Consumption
Environment
Weight
MTBF
Certifications
Warranty
Delivery time | 5-10 working days |
---|---|
Systems | Lantronix / Transition Networks |
Category | Media Converters |
Mediaobjects | |
Protocol | 10 Gigabit Ethernet, Gigabit Ethernet |
Type of conversion | Fiber to Fiber |
Carrier Ethernet | No |