We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
10/100/1000B-T to 1000BASE-X, EXT MM SC, 1310NM with -BR Power Supply
Article ID
SGFEB1024-130-BR
10/100/1000Base-T (RJ-45) [100 m/328ft.] to
1000Base-SX 1310nm Extended multimode
(62.5/125mm fiber only) (SC) [up to 2 km]
Link Budget 7.0dB
Description
The SGFEB Series is a stand-alone media converter that provides an interface between 10/100/1000Base-T ports and 1000Base-SX/LX ports, allowing users to integrated fiber optic cabling into 10/100/1000 copper environments. Operating at Layer 2, the data link layer, this converter not only converts copper to fiber, it also provides rate conversion allowing legacy 10/100 copper devices to connect to 1000Base-SX/LX fiber.
Features
- Auto Negotiation
- Auto-MDI/MDIX
- Link Pass Through
- Far End Fault (FEF)
- Remote Fault Detect
- Provides rate conversion while also increasing transmission distances
- Supports multimode or single mode fiber
- Versions available with fixed SC or LC optics, as well as modular SFP optics
- Long haul transmission distances are supported with a variety of SFP modules
- SFP ports support dual speeds: 100/1000/SGMII
- Multiport versions provide 3 or 4 port switch functionality or provide redundant fiber links
- Supports IEEE 802.3az Energy Efficient Ethernet
Show product on manufacturers website: https://www.lantronix.com/products/
Delivery time | 5-10 working days |
---|---|
Systems | Lantronix / Transition Networks |
Category | Media Converters |
Mediaobjects |