10/100/1000B-T to 1000BASE-X SM SC 10K with JP Pwr Supply

Article ID
SGFEB1014-130-JP
Excl. 19% VAT
Delivery time
5-10 working days

10/100/1000Base-T (RJ-45) [100 m/328 ft.] to
1000Base-LX 1310nm single mode (SC) [10
km/6.2 mi.] Link Budget 10.5dB

Description

The SGFEB Series is a stand-alone media converter that provides an interface between 10/100/1000Base-T ports and 1000Base-SX/LX ports, allowing users to integrated fiber optic cabling into 10/100/1000 copper environments. Operating at Layer 2, the data link layer, this converter not only converts copper to fiber, it also provides rate conversion allowing legacy 10/100 copper devices to connect to 1000Base-SX/LX fiber.

Features

  • Auto Negotiation
  • Auto-MDI/MDIX
  • Link Pass Through
  • Far End Fault (FEF)
  • Remote Fault Detect
  • Provides rate conversion while also increasing transmission distances
  • Supports multimode or single mode fiber
  • Versions available with fixed SC or LC optics, as well as modular SFP optics
  • Long haul transmission distances are supported with a variety of SFP modules
  • SFP ports support dual speeds: 100/1000/SGMII
  • Multiport versions provide 3 or 4 port switch functionality or provide redundant fiber links
  • Supports IEEE 802.3az Energy Efficient Ethernet

Show product on manufacturers website: https://www.lantronix.com/products/


More Information
Delivery time 5-10 working days
Systems Lantronix / Transition Networks
Category Media Converters
Mediaobjects