We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
10/100/1000Base-T (RJ-45) [100 m] to (1) 100/1000Base-X SFP Slot (empty)
The ION C3230 is a managed multi-service Network Interface Device (NID) module that provides an interface between 10/100/1000Base-T ports and 1000Base-SX/LX ports, allowing users to provide SLA-assurance and advanced fault management while integrating fiber optic cabling into 10/100/1000 copper environments. As a remotely managed device, the C3230 can be managed individually via an IP address or it can be managed by the ION Management Module when installed in a managed ION chassis. With advanced features like IEEE 802.1ag Service OAM, IEEE 802.3ah Link OAM, ITU Y.1731 Performance Monitoring, VLAN, QoS, SSH/SSL, jumbo frame support, and bandwidth allocation, the C3230 provides various methods for secure delivery of business Ethernet and mobile backhaul deployments.
Features
- MEF 9, 14 and 21 certified
- IEEE 802.3ah Link OAM
- ITU Y.1731
- IEEE 802.1ag Service OAM
- 10K Jumbo Frame Support
- Two selectable Remote Management modes:
- IP-Based Remote Management
- In-Band (remote device managed by local peer)
- Auto-MDI/MDIX
- Auto-Negotiation
- Pause
- Link Pass Through
- Far-End-Fault (FEF)
- Remote Loopback
- Field Upgradeable Firmware
- IEEE 802.1p QoS packet classification
- IPv4 IP TOS, DiffServ and IPv6 traffic class QoS classification
- IEEE 802.1Q VLAN and double VLAN tagging with 4096 VIDs
- DHCP client
- SNTP
- TFTP
- RADIUS client
- RMON counters for each port
- Bandwidth profiling
- DMI Optical Management
- Cable diagnostic function for copper ports
- SSH
- Telnet
- Command Line Interface (CLI)
- Web management
- Focal Point Management
- SNMP v1, v2c, and v3
- USB port for basic setup
- Management VLAN
- IEEE 802.3
- IEEE 802.3ah
- IEEE 802.1p
- IEEE 802.1Q
- IEEE 802.1ag
- Copper: 10/100/1000 Mbps
- Fiber: 1000 Mbps
- 8K MAC Addresses
- 10,240 bytes
- Width: 3.25” [82 mm]
- Depth: 6.5” [165 mm]
- Height: 1″ [25 mm]
- 100-240 VAC,1A
- 12 VDC, 1.25A
- Environment specs are dependent on the chassis chosen
- Operating: 0°C to 50°C
- Humidity: 5% to 95% (non-condensing)
- Altitude: 0 – 10,000 ft.
- 2 lbs. [0.90 kg]
- EN55022 Class A, EN55024, UL60950,CE Mark
- Lifetime
Standards
Data Rate
Filtering Addresses
Max Frame Size
Dimensions
Power Input
Power Output
Environment
Weight
Certifications
Warranty
| Delivery time | 5-10 working days |
|---|---|
| Systems | Lantronix / Transition Networks |
| Category | Media Converters |
| Mediaobjects |
