We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
10/100/1000Base-T (RJ-45) [100 m] to 1000Base-X SFP Slot (empty)
Article ID
C3210-1040
Features
- Copper and Fiber Auto-Negotiation
- Switch Selectable Speeds
- Auto-MDI/MDIX
- Link Pass Through
- Remote Fault Detect
- Pause
- Automatic Link Restoration
- IEEE 802.1p QoS, IPv4 TOS/DiffServ, IPv6 traffic class
- IEEE 802.1Q Port VLAN, tagging and doubling tagging (Q in Q)
- Field Upgradeable Firmware
- Virtual Cable Test on UTP port
- Unidirectional data transmission
- Bandwidth Allocation
- DMI, digital diagnostics per SFF-8472
- RMON counters for each port
- Can be used in any ION Platform Chassis
- Secure unidirectional transmission
- Standards based, will link with any standard 10/100/1000Base-T and any standard 1000Base-SX or -LX ports
- IEEE 802.3
- IEEE 802.3ab
- IEEE 802.3u
- IEEE 802.3z
- IEEE 802.1p
- IEEE 802.1Q
- 10/100/1000 Mbps; Layer 2
- 10,240 Bytes (jumbo frame support)
- 1,632 Bytes when linked to an xGFEB10xx-120
- SW1: TP Auto-Negotiation
- SW2: TP Speed
- SW3: TP Duplex
- SW4: Link Pass Through
- SW5: Fiber Duplex
- SW6: Unused
- Hardware/Software mode, Auto-MDI/MDIX
- PWR (Power): ON = Connection to powered backplane
- LACT (Fiber Link): ON=Fiber link, Blinking=activity
- UTP Duplex/Link: Orange=half duplex link,
- Blinking = half duplex activity, Green = Full duplex link,
- Blinking =Full duplex activity,
- Off = 10 Mbps operation (or no link),
- Orange = 100 Mbps operation, Green = 1000 Mbps operation
- Width: 0.86” [22 mm]
- Depth: 6.5” [165 mm]
- Height: 3.4” [86 mm]
- 3.6 Watts, 300mA @ 12 VDC
- Environment specs are dependent on the chassis chosen
- Operating: 0°C to 50°C
- Humidity: 5% to 95% (non-condensing)
- Altitude: 0 – 10,000 ft.
- 1 lb. [0.45 kg]
- Greater than 250,000 hours (MIL-HDBK-217F)
- Greater than 667,500 hours (Bellcore)
- CISPR/EN55022 Class A, EN55024, EN61000,
- FCC Class A, CE Mark
- Lifetime
Standards
Data Rate
Max Frame Size
Switch
Jumper
Status LEDs
Dimensions
Power Consumption
Environment
Weight
MTBF
Certifications
Warranty
Delivery time | 5-10 working days |
---|---|
Systems | Lantronix / Transition Networks |
Category | Media Converters |
Mediaobjects | |
Form factor | Slide-in Media Converter |
Protocol | Ethernet, Fast Ethernet, Gigabit Ethernet |
Type of conversion | Copper to Fiber |
Carrier Ethernet | No |