10/100/1000Base-T (RJ-45) to 100/1000Base-X Open SFP Slot

Article ID
M/GE-ISW-SFP-01
Excl. 19% VAT
Delivery time
5-10 working days

The M/GE-ISW Series is an hardened Gigabit Ethernet Mini media converter that provides cost effective media conversion between 10/100/1000Base-T ports and 1000Base-SX/LX ports for hardened or outdoor environments. With its supported operating temperature range of  -40°C to +75°C, the Mini offers a space saving alternative for converting copper to fiber in extreme environments.

Features

  • Unit & Port LEDs allow for quick status information
  • Auto-Negotiation
  • Fixed Full-Duplex on Fiber
  • Auto-MDI/MDIX on copper port
  • Active Link Pass Through
  • Jumbo Frame (up to 10240Bytes)
  • Supports DC and AC Input Power via terminal block
    • If the voltage of your power source doesn’t match the device input power, external power supplies are available
    • Includes barrel connector pig-tail cable
  • Multiple mounting options
    • DIN Rail clip and Velcro included
    • Wall mount bracket sold separately
  • Overload Current Protection
  • Reverse Polarity Protection

    Standards

    • IEEE 802.3
    • IEEE 802.3u
    • IEEE 802.3ab
    • IEEE 802.3z
    • IEEE 802.3x

    Data Rate

    • 10/100/1000Mbps

    Max Frame Size

    • 10240 bytes

    Status LEDs

    • PWR (Power): (below RJ-45) ON = Lit for normal operation
    • FX-Link/Act (Fiber Link/Activity): (Upper Left on RJ-45) On = link; Flashing = Activity
    • TX-Link/Act (Copper Link/Activity): (Upper Right on RJ-45) On = link; Flashing = Activity

    Dimensions

    • Width: 1.8” [46 mm]
    • Depth: 3.3” [85 mm]
    • Height: 0.85” [22 mm]

    Power Consumption

    • 1.2 Watts

    Power Input

    • 2-pin terminal block Unit accepts 12 – 48 VDC or 24 – 36VAC (External power supplies sold separately)

    Ingress Protection

    • IP20

    Environment

    • Operating: -40°C to +75°C
    • Storage: -40°C to +85°C
    • Humidity: 5% to 95% (non-condensing
    • Altitude: 0 – 10,000 ft.

    Weight

    • 0.40 lbs. [0.18 kg]

    MTBF

    • Greater than 41,680 hours (MIL-HDBK-217F)
    • Greater than 114,580 hours (Bellcore7 V5.0)

    Certifications

    • FCC Class A, CISPR22/EN55022 Class A, EN55034, CE Mark

    Warranty

    • Lifetime

More Information
Delivery time 5-10 working days
Systems Lantronix / Transition Networks
Category Media Converters
Mediaobjects