We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
10/100Base-TX (RJ-45) [100 m/328 ft.] to 100Base-FX 1300nm multimode (LC) [2 km/1.2 mi.] Link Budget: 11.0 dB
Article ID
M/E-ISW-FX-02(MMLC)
The M/E-ISW Series is a hardened Fast Ethernet Mini media converter that provides a cost effective, plug-and-play media conversion between 10/100Base-TX ports and 100Base-FX ports for hardened or outdoor 10/100 environments. With its supported operating temperature range of -40°C to 75°C, the Mini offers a space saving alternative for converting copper to fiber in extreme environments.
Features
- Unit and Port LEDs provide quick status
- Auto-Negotiation
- Fixed Full-Duplex on fiber
- Auto-MDI/MDIX
- Link Pass Through
- Active Link Pass Through on SFP version
- Automatic Link Restoration
- Far-End-Fault (FEF)
- DC and AC power inputs via terminal block
- If the voltage of your power source doesn’t match the device input power, external power supplies are available
- Includes barrel connector pig-tail cable
- Overload Current Protection
- Reverse Polarity Protection
- Easily integrate fiber into industrial, hardened, or outdoor locations to reach devices at the edge of the network
- Small mechanical size allows use in enclosures with space constraints
- No configuration required
- Available with LC, ST or SC fiber interfaces and available for multimode or single mode fiber
- Multiple mounting options:
- DIN Rail clip and velcro included
- Wall mount bracket sold separately
- IEEE 802.3
- 2,046 bytes (for all excpet SFP version)
- 10,240 bytes (for SFP version)
- PWR (Power): (below RJ-45)
- FX-Link/Act (Fiber Link/Activity): (Upper Left on RJ-45)
- ON = Link; Flashing = Activity
- TX-Link/Act (Copper Link/Activity): (Upper Right on RJ-45)
- ON = Link; Flashing = Activity
- Width: 1.8” [46 mm]
- Depth: 3.3” [85 mm]
- Height: 0.85” [22 mm]
- 2.5 Watts
- 2-pin Terminal Block
- Unit accepts 12-48 VDC and 24-36 VAC ± 10%
- Overload Current Protection
- Reverse Polarity Protection
- IP20
- Operating: -40°C to 75°C
- Storage: -40°C to 85°C
- Humidity: 5% to 95% (non-condensing)
- Altitude: 0 – 10,000 ft.
- 2 lbs. [0.90 kg]
- 41,680 hours (MIL‐HDBK‐217F)
- 114,580 hours (Bellcore7 V5.0)
- FCC Class A, CISPR22/EN55022 Class A, EN55024, CE Mark
- Lifetime
Standards
Max Frame Size
Status LEDs
Dimensions
Power Consumption
Power Input
Ingress Protection
Environment
Weight
MTBF
Certifications
Warranty
Delivery time | 5-10 working days |
---|---|
Systems | Lantronix / Transition Networks |
Category | Media Converters |
Mediaobjects |