We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
10/100BTX to100BFX 802.3ah Bridge,SA ,SFP- JP
Article ID
SBFTF1040-105-JP
10/100Base-TX (RJ-45) [100 m/328 ft.]
to 100Base-X SFP Slot (empty)
Description
The SBFTF Series is a stand-alone media converter that provides an interface between 10/100Base-TX ports and 100Base-FX ports, allowing users to integrated fiber optic cabling into 10/100 copper environments. Operating at Layer 2, the data link layer, this converter not only converts copper to fiber, it also provides rate conversion allowing legacy 10Base-T copper devices to connect to 100Base-FX fiber.
Features
- Auto-Negotiation
- Auto-MDI/MDIX
- Link Pass Through
- Far-End-Fault (FEF) Detection
- Automatic Link Restoration Extend network distance up to 120km
- Bridging devices will provide conversion and integration solutions for half and full-duplex environments
- 10 Mbps or 100 Mbps on TP port
- Half or full-duplex on all ports including fiber
Show product on manufacturers website: https://www.lantronix.com/products/
| Delivery time | 5-10 working days |
|---|---|
| Systems | Lantronix / Transition Networks |
| Category | Media Converters |
| Mediaobjects |
