1000Base-LX 1550nm single mode (LC) with DMI [150 km/93.2 mi.] Link Budget: 37.0 dB

Article ID
TN-GLC-ZX-SM-15
Excl. 19% VAT
Delivery time
5-10 working days

Features

  • Extended operating temperature -40°C to +85°C ( TN-GLC-ZX-SM-RGD Module Only)

    Standards

    • IEEE 802.3

    Dimensions

    • Width: 0.52” [13 mm]
    • Depth: 2.18” [55 mm]
    • Height: 0.33” [8 mm]

    Power Consumption

    • 0.66 Watts

    Power Input

    • 3.3V

    Environment

    • Operating: 0°C to 70°C
    • Storage: -40°C to 85°C
    • TN-GLC-ZX-SM-RGD
      • Operating: -40°C to 85°C
      • Storage: -40°C to 100°C

    Certifications

    • IEC-60825, FDA 21, CFR 1040.10 and 1040.11

    Warranty

    • Lifetime

More Information
Delivery time 5-10 working days
Systems Lantronix / Transition Networks
Category Optics
Mediaobjects