transition_networks

1000Base-LX/Fiber Channel 1x single mode (LC) with DMI 1350nm [80 km/49.7 mi.] Link Budget: 24.0 dB

Article ID
TN-SFP-LX8-C35
Excl. 19% VAT
Delivery time
5-10 working days

Applications include: Gigabit Ethernet Switches and Routers, Fiber Channel Switch Infrastructure, xDSL Applications, and Metro Edge Switching.

Features

  • Coarse Wavelength Division Multiplexing (CWDM) ITU Grid Compliant Wavelengths
  • Hot-Pluggable SFP Footprint Duplex LC Optical Transceiver
  • Digital Diagnostic Function (DMI)
  • Compatible with SFP Multi-Sourcing Agreement (MSA)
  • Compliant with Fiber Channel 1X SM-LC-L FC-PI

    Standards

    • IEEE 802.3 2003
    • IEEE 802.3z
    • ANSI X3.297-1997

    Output Wavelength

    • -5.5nm < λc < +7.5nm

    Typical Data Rate

    • 1250Mbps

    Minimum Data Rate

    • 100Mbps

    Dimensions

    • Width: 0.52” [13 mm]
    • Depth: 2.18” [55 mm]
    • Height: 0.33” [8 mm]

    Power Consumption

    • 0.66 Watts

    Power Input

    • 3.3V

    Environment

    • Operating: 0°C to 70°C

    Certifications

    • IEC-60825, FDA 21, CFR 1040.10 and 1040.11

    Warranty

    • Lifetime

More Information
Delivery time 5-10 working days
Manufacturer transition_networks
Systems Lantronix / Transition Networks
Mediaobjects