1000Base-LX/ZX Fiber Channel single mode (LC) with DMI 1330nm [80 km/49.7 mi.] Link Budget: 24.0 dB

Article ID
TN-CWDM-SFP-1330
Excl. 19% VAT
Delivery time
5-10 working days

Applications include: Gigabit Ethernet Switches and Routers, Fiber Channel Switch Infrastructure, xDSL Applications, and Metro Edge Switching.

Features

  • Coarse Wavelength Division Multiplexing (CWDM) ITU Grid Compliant Wavelengths
  • Hot-Pluggable SFP Optical Transceiver With Duplex LC Connector
  • Digital Diagnostic Function (DMI)
  • Compatible with SFP Multi-Sourcing Agreement (MSA)
  • Single +3.3V Power Supply
  • RoHS Compliant
  • Compliant with 1000Base-LX/ZX
  • Compliant with Fiber Channel 1x SM-LC-L FC-PI

    Standards

    • IEEE 802.3
    • IEEE 802.3z

    Output Wavelength

    • -5.5nm < λc < +7.5nm

    Dimensions

    • Width: 0.52” [13 mm]
    • Depth: 2.18” [55 mm]
    • Height: 0.33” [8 mm]

    Power Input

    • 3.3V

    Environment

    • Operating: 0°C to 70°C
    • Storage: -40°C to 85°C

    Certifications

    • IEC-60825, FDA 21, CFR 1040.10 and 1040.11

    Warranty

    • Lifetime

More Information
Delivery time 5-10 working days
Systems Lantronix / Transition Networks
Mediaobjects