We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
1000Base-SX 850nm multimode LC [50/125 um fiber: 550 m/1804 ft.] [62.5/125 um fiber: 220 m/722 ft.] Link Budget: 8.0 dB + 10/100/1000Base-T PoE+ port (includes optional low-profile bracket)
The N-GXE-POE-xx-01 Series is a Fiber Gigabit Ethernet PCIe Network Interface Card (NIC) which provides connectivity to a secure fiber network while also delivering power to a PoE powered device (PD), such as a VoIP phone, with a copper UTP interface. It fully complies with all IEEE 802.3z and 1000Base-X standards, providing up to 2000 Mbps full-duplex bandwidth capacity.
Developed to support high-end users, this (2) port NIC has (1) 1000Base-X fiber network interface port (SFP version is 100/1000Base-X) and (1) switched 10/100/1000Base-T port supporting IEEE 802.3at PoE+ power. It is designed to allow a PC to power a VoIP phone, or any other traditional copper powered device, over a secure fiber network. Additionally, the NIC also has the ability to provide traffic switching functions between the copper and fiber ports, even when the PC is in a sleep mode.
Combining the functions of PC connectivity and VoIP phone connectivity into one device saves installation time, expense, and the space of having two devices at the desktop. When the VoIP traffic is filtered and prioritized by third-party devices like an Ethernet switch and the IP phone, this PoE NIC will pass all tagged traffic ensuring users experience a high level of Quality of Service (QoS). VLANs and Prioritization can also be configured at the NIC via Lantronix’ PoE NIC utility software.
Features
- High bandwidth 1000Mbps
- Supports Full-duplex Mode
- Supports IEEE 802.3x Full-Duplex Flow Control
- Supports PCIe x1 bus
- Compliant with PCIe Rev 2.1 Interface
- Supports Jumbo Frames
- Supports High Level VLAN Filtering Function
- IPv6 capable
- Supports IP headers and TCP/UDP checksum offload
- Wake-on-LAN (WoL) power management
- PXE 2.1 Boot ROM Supported
- ACPI 2.0 Link Status LED for each port
- Driver Support
- Windows 7
- Windows 8, 8.1
- Windows 10
- Windows Server 2008
- Windows Server 2012
- Vista
- Linux
- Available with a fixed LC port or an open SFP port
- IEEE 802.3-2000
- IEEE 802.3z
- IEEE 802.3x
- IEEE 802.1Q
- IEEE 802.1P
- IEEE 802.3ab
- IEEE 802.3af
- IEEE 802.3at
- 8k MAC address table
- Jumbo Frames, 10k bytes
- Legacy PoE
- Energy Efficient Ethernet (EEE) enable/disable
- L/A Fiber Link/Activity
- PoE Power-over-Ethernet
- RJ-45 Upper Lf TP Link/Activity/Speed
- RJ-45 Upper Rt TP Duplex
- Width: 4.8” [121.9 mm]
- Depth: 6.5” [165.1 mm]
- Height: 0.9” [22.86 mm]
- 1.6 Watts (typical without PoE)
- 43.6 Watts (typical with PoE)
- PCIe 3.3V
- 12V Peripheral connection for PoE
- Mode A Power
- Operating: 0°C to 50°C
- Storage: -15°C to 65°C
- Humidity: 5% to 95% (non-condensing)
- Altitude: 0 – 10,000 ft.
- 2 lbs. [0.90 kg]
- Greater than 260,500 MIL-HDBK-217F Hours
- Greater than 716,375 Bellcore Hours
- Emission: EN55022 Class B, CE, UL Listed
- Immunity: EN55024
- Lifetime
Standards
MAC Address
Max Packet Size
Jumper Switches
Status LEDs
Dimensions
Power Consumption
Voltage Input
PoE
Environment
Weight
MTBF
Certifications
Warranty
Delivery time | 5-10 working days |
---|---|
Systems | Lantronix / Transition Networks |
Category | NICs |
Mediaobjects |