We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
1000Base-SX 850nm multimode (LC) [62.5/125 μm fiber: 220 m/722 ft.] [50/125 μm fiber: 550 m/1804 ft.] Link Budget: 8.0 dB
Article ID
N-GXE-LC-02
The N-GXE-xx-02 Series is a Fiber Gigabit Ethernet to PCIe bus adapter that fully complies with all IEEE 802.3z and 1000Base-SX standards. It provides up to 2000 Mbps full-duplex bandwidth capacity to support high-end servers. In addition, with advanced functions like VLAN filtering packet processing, link aggregation, smart load balancing, fail-over, and Wake-on-LAN, the adapter provides enhanced performance, flexible configuration and secure networking for users in a standard-based environment. An LED indicator on the bracket displays link status, activity and speed.
Features
- Supports PCIe x1 bus
- High bandwidth 1000 Mbps network speed (100/1000 Mbps with Auto-Negotiation for SFP version)
- Supports full-duplex mode
- Supports IEEE 802.3x and IEEE 802.3z Full-Duplex Flow Control
- Compliant with PCIe Rev 2.1 Interface
- IEEE 802.1Q VLAN Support
- Link Aggregation Control Protocol (LACP)
- Link Aggregation Smart Switch
- Smart Load Balancing (SLB) and Failover
- Full Wake-on-LAN Support
- Advanced Power Management (APM) Support
- Advanced Configuration and Power Interface (ACPI) Specification v2.0c
- Magic Packet Wake-up enable
- Jumbo frames support up to 9014 bytes
- IPv4 and IPv6
- IPv4 checksum offloading TCP/UDP
- IPv6 support for IP/TCP and IP/UDP receive checksum offload
- Transmit Segmentation Offloading (TSO)
- Interrupt Handling
- Interrupt Throttling Control
- Legacy and Message Signaling Interrupt/Extension (MSI/MSI-X)
- Intelligent Interrupt Generation
- Low Latency Interrupts
- PXE and UEFI Boot
- RoHS Compliance
- Standard bracket attached, low-profile bracket included
- Supports identification of NIC when multiple cards are installed
- IEEE 802.3, 2006 Edition
- IEEE 802.3z
- IEEE 802.3x
- IEEE 802.1Q
- IEEE 802.3ad
- PCIe v2.1 x1
- Fixed Optic Versions:
- L/A
- On = Communication link
- Off = Link Fail
- Flash = Link OK and Activity
- Green = Full duplex, Yellow = Half duplex
- SFP Version:
- L/A
- On = Communication link
- Off = Link Fail
- Flash = Link OK and Activity
- Green = 1 Gbps; Yellow = 100 Mbps
- Windows 7, 8, 8.1,10 Pro, Linux, Windows Server 2008, 2008 R2, FreeBSD,2012
- PXE and UEFI Boot
- Depth: 4.097” [104.064 mm]
- Height: 2.175” [55.245 mm]
- 2.0W PCI-E / ~1 watt
- Fixed Optic Version: 0.87 Watts (approximately), 264 mA @ 3.3 VDC
- SFP Version: 1.66 Watts (approximately), 503mA @ 3.3 VDC
- Operating: 0°C to 50°C
- Storage: -15°C to 65°C
- Humidity: 5% to 95% (non-condensing)
- Altitude: 0 – 10,000 ft.
- 0.55 lbs. [0.25 kg]
- N-GXE-xx-02 (-SC, -LC, -ST)
1246,176 Bellcore7 V5.0 Hours
658,260 Bellcore7 V5.0 Hours - N-GXE-SFP-02
1246,176 Bellcore7 V5.0 (Hours)
658,260 Bellcore7 V5.0 (Hours) - EN55022 Class B, EN55024, CE Mark, ROHS
- Lifetime
Standards
Bus Slot
Status LEDs
Software Support
Boot Server Support
Dimensions
Power Consumption
Power Requirement
Environment
Weight
MTBF
Certifications
Warranty
Delivery time | 5-10 working days |
---|---|
Systems | Lantronix / Transition Networks |
Category | NICs |
Mediaobjects |