We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
1000BASE-T GBIC Module RJ-45 100m data range Cisco compatible
Article ID
TDE-WS-G5482
1000BASE-T GBIC Module RJ-45 100m data range Cisco compatible
Features
• Up to 1.25GBd bi-directional data links
• Compliant with IEEE 802.3z, IEEE 802.3ab compliant
• Compliant with GBIC Specification Revision 5.5
• SCA-2 Host connector
• Hot Pluggable
• Support 1000BASE-T full duplex default operating mode
• RJ-45 connector
• Auto-sense MDI/MDIX
• Power supply 3.3V/5V
• RoHS Compliance
• Operating temperature range: 0°C to 70°C.
Applications
• 1.25GBd Gigabit Ethernet
Parameter | Symbol | Min. | Typ. | Max. | Unit | Remarks |
---|---|---|---|---|---|---|
Data Rate | DR | 1000 | Mb/sec | IEEE 802.3 | ||
Cable Length | CL | 100 | m | Category 5 UTP | ||
Bit Error Rate | BER | 10−12 | ||||
Operating Temperature | TOP | 0 | 70 | °C | Case temperature | |
Storage Temperature | TSTO | -40 | 85 | °C | Ambient temperature | |
Supply Current | IS | 310 | 375 | mA | For electrical power interface | |
Input Voltage | Vcc | 3.15 | 5 | 5.5 | V | Referenced to GND. For electrical power interface |
Maximum Voltage | VMAX | 6 | V | For electrical power interface | ||
Surge Current | Isurge | 30 | mA | Hot Plug above steady state current. For electrical power interface |
Parameter | Symbol | Min. | Typ. | Max. | Unit | Remarks |
---|---|---|---|---|---|---|
Differential Input Voltage | VINDIFF | 500 | 2000 | mV | Differential peak-peak | |
Differential Output Voltage | VOUTDIFF | 370 | 2000 | mV | Differential peak-peak | |
Rise/Fall Time (20% − 80%) | TR-F | 250 | psec | |||
Tx Input impedance | ZIN | 75 | ohm | Single ended | ||
Rx Output impedance | ZOUT | 75 | ohm | Single ended |
Parameter | Symbol | Typ. | Unit | Remarks |
---|---|---|---|---|
Line Frequency | FL | 125 | MHz | 5-level encoding |
Tx Output Impedance − Differential | ZOUT_T | 100 | Ohm | For all frequencies between 1MHz and 125MHz. |
Rx Input Impedance − Differential | ZIN_RX | 100 | Ohm | For all frequencies between 1MHz and 125MHz. |
Parameter | Symbol | Min. | Max. | Unit | Remarks |
---|---|---|---|---|---|
GBIC Output Low | VOL | 0 | 0.5 | V | External 4.7k-10k ohm pull-up to host_VCC. |
GBIC Output High | VOH | Host_VCC – 0.5 | Host_VCC + 0.3 | V | External 4.7k-10k ohm pull-up to host_VCC. |
GBIC Input Low | VIL | 0 | 0.8 | V | External 4.7k-10k ohm pull-up to host_VCC. |
GBIC Input High | VIEH | 2 | VCC + 0.3 | V | External 4.7k-10k ohm pull-up to host_VCC. |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | GBIC-, SFP-, XFP-, XENPAK-Transceiver |
Category | GBIC Modules |
Mediaobjects |