We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
1000BASE-T GBIC Module RJ-45 100m data range
Article ID
TDE-ASG-TX
1000BASE-T GBIC Module RJ-45 100m data range
Features
• Up to 1.25GBd b-directionale data links
• Compliant with IEEE 802.3z, IEEE 802.3ab compliant
• Compliant with GBIC Specification Revision 5.5
• SCA-2 Host connector
• Hot Pluggable
• Support 1000BASE-T full duplex default operating mode
• RJ-45 connector
• Auto-sense MDI/MDIX
• Power supply 3.3V/5V
• RoHS Compliance
• Operating temperature range: 0°C to 70°C
Applications
• 1.25GBd Gigabit Ethernet
| Parameter | Symbol | Min. | Typ. | Max. | Unit | Remarks |
|---|---|---|---|---|---|---|
| Data Rate1 | DR | 1000 |
Mb/sec |
IEEE 802,3 |
||
| Cable Length | CL | 100 |
m |
Category 5 UTP | ||
| Bit Error Rate | BER | 10-12 | ||||
| Operating Temperature | Top | 0 | 70 | °C | Case temperature | |
| Storage Temperature | Tsto | -40 | 85 | °C | Ambient temperature | |
| Supply Current | Is | 310 | 375 | mA | For electrical power interface | |
| Input Voltage | Vcc | 3.15 | 5 | 5.5 | V | Referenced to GND. For electrical power interface |
| Maximum Voltage | Vmax | 6 | V | For electrical power interface | ||
| Surge Current | Isurge | 30 | mA | Hot Plug above steady state current. For electrical power interface |
| Parameter | Symbol | Min. | Typ. | Max. | Unit | Remarks |
|---|---|---|---|---|---|---|
| Differential Input Voltage | VINDIFF | 500 |
2000 |
mV |
Differential peak-peak | |
| Differential Output Voltage | VOUTDIFF | 370 |
2000 |
mV |
Differential peak-peak | |
| Rise/Fall Time (20% − 80%) | ZIN |
250 | psec |
|||
| Tx Input impedance | ISurge | 75 | ohm |
Single ended | ||
| Rx Output impedance | ZOUT | 75 |
ohm |
Single ended |
| Parameter | Symbol | Min. | Typ. | Max. | Unit | Remarks |
|---|---|---|---|---|---|---|
| Line Frequency | FL | 125 |
MHz | 5-level encoding |
||
| Tx Output Impedance − Differential | ZOUT_T | 100 | Ohm |
Note 1 |
||
| Rx Input Impedance − Differential | ZIN_RX | 100 | Ohm | Note 1 |
| Parameter | Symbol | Min. | Typ. | Max. | Unit | Remarks |
|---|---|---|---|---|---|---|
| GBIC Output Low | VOL |
0 | 0,5 |
V | External 4.7k-10k ohm pull-up to host_VCC. |
|
| GBIC Output High |
VOH | Host_VCC – 0.5 | Host_VCC + 0.3 | V | External 4.7k-10k ohm pull-up to host_VCC. |
|
| GBIC Input Low | VIL | 0 | 0.8 | V | External 4.7k-10k ohm pull-up to host_VCC. |
|
| GBIC Input High |
VIH | 2 | VCC + 0.3 | V | External 4.7k-10k ohm pull-up to host_VCC. |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | GBIC-, SFP-, XFP-, XENPAK-Transceiver |
| Category | GBIC Modules |
| Mediaobjects |
