1000Base-T (RJ-45) [100 m/328 ft.]

Article ID
TN-SFP-GE-T
Excl. 19% VAT
Delivery time
5-10 working days

1000Base-T (RJ-45) [100 m/328 ft.]

Product Description

1000Base-T (RJ-45) [100 m/328 ft.]

Features

  • Hot-Pluggable SFP Footprint Duplex LC Optical Transceiver
  • Class 1 Laser International Safety Standard IEC-60825 Compliant
  • Compatible with SFP Multi-Sourcing Agreement (MSA)
  • Compliant with IEEE 802.3z Gigabit Ethernet
  • Digital Diagnostic Function

Show product on manufacturers website: https://www.lantronix.com/products/

    Standards

    • IEEE 802.3

    Dimensions

    • Width: 0.95” [24 mm]
    • Depth: 2.8” [71 mm]
    • Height: 0.54” [14 mm]

    Power Consumption

    • 1.0 Watts

    Power Input

    • 3.3V

    Environment

    • Operating: -10°C to 80°C

    Certifications

    • IEC-60825, FDA 21, CFR 1040.10 and 1040.11

    Warranty

    • Lifetime

More Information
Delivery time 5-10 working days
Systems Lantronix / Transition Networks
Mediaobjects