We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
1000BASE-T SFP Module Cat.5 RJ-45 100m data range Cisco compatible
Article ID
TDE-GLC-T
1000BASE-T SFP Module Cat.5 RJ-45 100m data range Cisco compatible
Features
• Support 10/100/1000BASE-T operation in host systems with SGMII interface
• Up to 1.25Gbps bi-direction data links
• Hot-pluggable SFP footprint
• Fully metallic enclosure for low EMI
• Low power dissipation (1.05W typical)
• Compact RJ-45 connector assembly
• 100m transmission over unshielded twisted pair(UTP) Category 5 Cable
• Access to physical layer IC via 2-wire serial bus
Applications
• LAN 1000Base-T
• 1.25 Gigabit Ethernet over Cat 5 cable
• Switch to Switch interface
• Router/Server interface
Parameter | Symbol | Min. | Typ. | Max. | Unit |
---|---|---|---|---|---|
Maximum Supply Voltage | Vcc | -0.5 | 4.0 | V | |
Storage Temperature | TS | -40 | 85 | °C |
Parameter | Symbol | Min. | Typ. | Max. | Unit |
---|---|---|---|---|---|
Operating Temperature | Top | 0 | 70 | °C | |
Supply Voltage | Vcc | 3.14 | 3.3 | 3.46 | V |
Parameter | Symbol | Min. | Typ. | Max. | Unit | Notes/Conditions |
---|---|---|---|---|---|---|
+3.3 Volt Electrical Power Interface | ||||||
Supply Current | Icc | 300 | 350 | mA | ||
Input Voltage | Vcc | 3.13 | 3.3 | 3.47 | V | |
Surge Current | Isurge | 30 | mA | |||
Low-Speed Signals, Electronic Characteristics | ||||||
SFP Output LOW | VOL | 0 | 0.5 | V | 4.7k to 10k pull-up to host_Vcc, measured at host side of connector | |
SFP Output HIGH | VOH | host_ Vcc - 0.5 |
host_ Vcc + 0.3 |
V | 4.7k to 10k pull-up to host_Vcc, measured at host side of connector | |
SFP Input LOW | VIL | 0 | 0.8 | V | 4.7k to 10k pull-up to Vcc, measured at SFP side of connector | |
SFP Input HIGH | VIH | 2 | Vcc + 0.3 |
V | 4.7k to 10k pull-up to Vcc, measured at SFP side of connector | |
High-Speed Electrical Interface, Transmission Line-SFP | ||||||
Line Frequency | fL | 125 | Mhz | 5-level encoding, per IEEE 802.3 | ||
Tx Output impedance | Zout,TX | 100 | Ohm | Differential, for all frequencies between 1MHz and 125MHz | ||
Rx Input Impedance | Zin,RX | 100 | Ohm | Differential, for all frequencies between 1MHz and 125MHz | ||
High-Speed Electrical Interface, Host-SFP | ||||||
Single ended data input swing | Vin | 250 | 1200 | mV | Single ended | |
Single ended data output swing | Vout | 350 | 800 | mV | Single ended | |
Rise/Fall Time | Tr,Tf | 175 | psec | 20%-80% | ||
Tx Input Impedance | Zin | 50 | Ohm | Single ended | ||
Rx Output Impedance | Zout | 50 | Ohm | Single ended |
Parameter | Symbol | Min. | Typ. | Max. | Unit | Notes/Conditions |
---|---|---|---|---|---|---|
Datarate | 10 | 1000 | Mbps | |||
Distance | 100 | m | Category 5 UTP. BER <10-12 |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | GBIC-, SFP-, XFP-, XENPAK-Transceiver |
Category | SFP Modules |
Mediaobjects |