We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
1000BASE-T TO 1000BASE-SX/LX, MM LC, 220M with -BR Pwr Supply
Article ID
SGETF1039-110-BR
1000Base-T (RJ-45) [100 m/328 ft.]
to 1000Base-SX 850nm multimode (LC)
(via TN-SFP-SX) [62.5/125 µm fiber: 220 m/722 ft.]
Link Budget: 8.0 dB [50/125 µm fiber: 550 m/1804 ft.]
Link Budget: 8.0 dB
Description
The SGETF Series is a stand-alone media converter that provides an interface between 1000Base-T ports and 1000Base-SX/LX ports, allowing users to integrate fiber optic cabling into 1000Base-T copper environments. Operating at Layer 1, the physical layer, data is passed through the converter at line speed, making it ideal for applications where low latency is essential.
Features
- Auto-MDI/MDIX
- Copper & Fiber Auto-Negotiation
- Transparent Link Pass Through
- Automatic Link Restoration
- Pause
- Remote Fault Detect
Show product on manufacturers website: https://www.lantronix.com/products/
| Delivery time | 5-10 working days |
|---|---|
| Systems | Lantronix / Transition Networks |
| Category | Media Converters |
| Mediaobjects |
