100Base-FX 1550nm TX/1310nm RX single fiber single mode (LC) [20 km/12.4 mi.] Link Budget: 19.0 dB

Article ID
TN-SFP-OC3SB22
Excl. 19% VAT
Delivery time
5-10 working days

Applications include: Fast Ethernet / OC3 Switches and Routers, xDSL Applications, and Metro Edge Switching.

Features

  • Hot-Pluggable SFP Footprint Optical Transceiver
  • Digital Diagnostic Function
  • Compliant with SFP Multi-Sourcing Agreement (MSA)

    Standards

    • IEEE 802.3

    Dimensions

    • Width: 0.52” [13 mm]
    • Depth: 2.18” [55 mm]
    • Height: 0.33” [8 mm]

    Power Consumption

    • 0.66 Watts

    Power Input

    • 3.3V

    Environment

    • Operating: 0°C to 70°C

    Certifications

    • IEC-60825, FDA 21, CFR 1040.10 and 1040.11

    Warranty

    • Lifetime

More Information
Delivery time 5-10 working days
Systems Lantronix / Transition Networks
Mediaobjects