We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
100Base-TX (RJ-45) [100 m/328 ft.] to 100Base-FX 1310nm single mode (SC) [20 km/12.4 mi.] Link Budget: 16.0 dB
Article ID
C2110-1014
The ION C2110 is a media converter module that provides an interface between 100Base-TX ports and 100Base-FX ports, allowing users to integrate fiber optic cabling into 100Base-TX copper environments. Operating at Layer 1, the physical layer, data is passed through the converter at line speed, making it ideal for applications where low latency is essential. The ION C2110 is a manageable device when installed in a managed ION chassis.
Features
- Auto-Negotiation of speed and duplex on TP port
- Auto-MDI/MDIX on TP port
- Link Pass Through (LPT)
- Far-End-Fault (FEF) detection
- Automatic Link Restoration
- Pause advertisement
- Field Upgradeable Firmware
- Can be used in any ION Platform Chassis
- Standards based, will link with any Standard 100Base-TX and any Standard 100Base-FX ports
Manageable Features
- Report converter status to chassis management software:
- TP and Fiber Link Status
- Hardware switch settings
- Copper Port Speed
- TP and Fiber Port Duplex
- Fault condition
- Write operation includes:
- Power on/off device
- Auto-Negotiation enable/disable
- Force 10 Mbps or 100 Mbps
- Force half or full-duplex
- Select advertising modes when
- Auto-Negotiation is enabled
- LPT enable/disable
- FEF enable/disable
- Pause enable/disable
- Auto-MDI/MDIX enable/disable
Note: Manageable Features are available when used in an ION Platform chassis along with an ION Management Module.
- IEEE 802.3
- 100 Mbps, Layer 1
- SW1: Auto-Negotiation (UP = enabled)
- SW2: Pause (UP=enabled)
- SW3: Link Pass Through (UP = enabled)
- SW4: Far-End-Fault (FEF) (UP = enabled)
- Auto-MDI/MDIX: Enable/Disable
- Hardware: Mode of operation is determined by the settings on the 4-position switch
- Software: Mode of operation is determined by the most recently saved on-board microprocessor settings
- PWR (Power): ON = Connection to powered backplane
- LKC (Copper Link): ON = Copper Link
- RXC (Receive Copper): Blinking = Data received on Copper link
- LKF (Fiber Link): ON = Fiber Link
- RXF (Receive Fiber): Blinking = Data received on Fiber Link
- Width: 0.86” [22 mm]
- Depth: 6.5” [165 mm]
- Height: 3.4” [86 mm]
- 2.5 Watts, 200 mA @ 13.9 VDC
- Environment specs are dependent on the chassis chosen
- Operating: 0°C to 50°C
- Humidity: 5% to 95% (non-condensing)
- Altitude: 0 – 10,000 ft.
- 1 lb. [0.45 kg]
- Greater than 250,000 hours (MIL-HDBK-217F)
- Greater than 667,500 hours (Bellcore)
- CISPR/EN55022 Class A, FCC Class A, CE Mark
- Lifetime
Standards
Data Rate
Switch
Internal Jumper
Jumper
Status LEDs
Dimensions
Power Consumption
Environment
Weight
MTBF
Certifications
Warranty
Delivery time | 5-10 working days |
---|---|
Systems | Lantronix / Transition Networks |
Category | Media Converters |
Mediaobjects | |
Form factor | Slide-in Media Converter |
Protocol | Fast Ethernet |
Type of conversion | Copper to Fiber |
Carrier Ethernet | No |