We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
100Mbps to 2.5Gbps fiber repeater with two open SFP slots, any-rate to same-rate. ION Chassis Card media converter
Article ID
C3100-4040
The ION C3100 is a fiber to fiber media converter module. It is protocol independent and supports data rates from 100Mbps to 2.5Gbps through two open SFP slots. This any-rate to same-rate converter can be used to perform reliable and cost-effective single mode to multimode fiber conversion or it can be used to provide wavelength conversion in CWDM applications. The ION C3100 is a manageable device when installed in a managed ION chassis.
Features
- Protocol Transparent
- Supports data rates from 100Mbps to 2.5Gbps
- Any-rate to same-rate conversion
- SFP to SFP Fiber Repeater
- Specific wavelength CWDM Transponder
- Supported protocols: Fast Ethernet, Gigabit Ethernet, SONET (OC-3/12/48), 1 & 2 Gig Fiber Channel, 2.5G InfiniBand, FDDI, ESCON/SBCON
- DMI, Digital diagnostics statistics available through ION Management Module
- Link Pass Through
- Automatic Link Restoration
- Multi-Source Agreement (MSA)
- Small Form Factor Pluggable (SFP)
- Protocol Independent
- 100 Mbps to 2.5 Gbps
- 16384 bytes Jumbo Frames Supported
- PWR ON (Green) = Power
- Port 1 Link ON = Fiber Signal Detected
- Port 2 Link ON = Fiber Signal Detected
- Width: 0.86” [22 mm]
- Depth: 6.5” [165 mm]
- Height: 3.4” [86 mm]
- 2-3 Watts, based on the SFP modules used
- External AC/DC required: 12VDC
- Environment specs are dependent on the chassis chosen
- Operating: 0°C to 50°C
- Humidity: 5% to 95% (non-condensing)
- Altitude: 0 – 10,000 ft.
- 1 lb. [0.45 kg]
- Greater than 250,000 hours (MIL-HDBK-217F)
- Greater than 687,000 hours (Bellcore)
- FCC Class A, EN55022 Class A, EN55024, CE Mark
- Lifetime
Standards
Data Rate
Max Frame Size
Status LEDs
Dimensions
Power Consumption
Power Supply
Environment
Weight
MTBF
Certifications
Warranty
Delivery time | 5-10 working days |
---|---|
Systems | Lantronix / Transition Networks |
Category | Media Converters |
Mediaobjects | |
Form factor | Slide-in Media Converter |
Protocol | Fast Ethernet, Gigabit Ethernet |
Type of conversion | Fiber to Fiber |
Carrier Ethernet | No |