We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
10G BASE-SR SFP+ Module for MMF LC duplex 300m data range, Cisco compatible
Agilestar's SFP-10G-SR-AS Transceiver is designed for 10GBASE-SR/SW, and 8.5G/10G Fiber- Channel applications. The transceiver consists of two sections: The transmitter section incorporates a VCSEL laser. And the receiver section consists of a PIN photodiode integrated with a TIA. All modules satisfy Class I Laser safety requirements. Agilestar SFP-10G-SR-AS Digital Diagnostics functions are available via a 2-wire serial interface, as specified in SFF-8472, which allows real-time access to device operating parameters such as transceiver temperature, laser bias current, transmitted optical power, received optical power and transceiver supply voltage.
Features
- Compliant with SFF-8413 and IEE802.3ae
- Data rate selectable ≤ 9.95 Gbps to 10.52 Gbps bit rates
- 850nm VCSEL Transmitter and PIN Receiver
- Link length up to 300m over Multi Mode Fiber
- Low Power Dissipation 1.0W Maximum
- -5°C to 70°C Operating Case Temperature
- Single 3.3V power supply
- Diagnostic Performance Monitoring of module temperature, supply Voltages, laser bias current, transmit optical power, receive optical power
- RoHS compliant and lead free
Applications:
- 10G BASE-SR/SW
- 10G Fiber Channel
- Other High Speed Data Connections
Parameter | Symbol | Min | Max |
Supply | Vcc | -0.5V | 3.8V |
Storage Temperature | Tst | -40°C | 85°C |
Relative Humidty | Rh | 0% | 85% |
Parameter | Symbol | Min | Typical | Max |
Supply Voltage | Vcc | 3.13V | 3.3V | 3.47V |
Supply current | Icc | 360mA | 450mA | |
Operating Case Temperature | Tca | -5°C | 70°C | |
Module Power Dissipation | Pm | 1.0W |
Parameter | Symbol | Min | Typical | Max |
Center Wavelength | λc | 840pm | 860pm | |
Optical Average Power | Po | -7.3dBm | -1.3dBm | |
Optical OMA Power | Pom | -5.2dBm | ||
Side Mode Suppression Ratio | SMSR | 30dB | ||
Optical Transmit Power (disabled) | PTX_DISABLE | -30dBm | ||
Extinction Ratio | ER | 3.0dB | ||
RIN21OMA1) | 128dB/Hz | |||
Optical Return Loss Tolerance | 12dB |
1)RIN measurement is made with a return loss at 12 dB.
Parameter | Symbol | Min | Typical | Max |
Data Rate | Mra | 10.3Gbps | 11.3Gbps | |
Input differential impedance | Rim | 100Ω | ||
Differential data Input | VtxDIFF | 120mV | 850mV | |
Transmit Disable Voltage | VD | 2.0V | Vcc3+0.3V | |
Transmit Enable Voltage | Ven | 0V | +0.8V | |
Transmit Disable Assert Time | Vn | 100us |
Parameter | Symbol | Min | Typical | Max |
Input Operating Wavelenght | λ | 840nm | 860nm | |
Average receive power | -9.9dBm | -1.0dBm | ||
Receiver sensitivity in OMA | -11.1dBm | |||
Stressed receiver sensitivity in OMA1) | -7.5dBm | |||
Maximum Input Power | RX-overload | -1.0dBm | ||
Reflectance | Rrx | -12dB | ||
Loss of Signal Asserted | -25dBm | |||
LOS De-Asserted | ||||
LOS Hysteresis | 0.5dB |
1)Measured with conformance test signal for BER = 10–12. The stressed sensitivity values in the table are for system level BER measurements which include the effects of CDR circuits. It is recommended that at least 0.4 dB additional margin be allocated if component level measurements are made without the effects of CDR circuits.
Parameter | Symbol | Min | Typical | Max |
Data Rate | Mra | 10.3Gbps | 11.3Gbps | |
Differential Output Swing | Vout P-P | 350mV | 850mV | |
Rise/Fall Time | Tr/Tf | 24ps | ||
Loss of Signal - Asserted | VOH | 2.0V | Vcc3+0.3V | |
Loss of Signal - Negated | VOL | 0V | +0.4V |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | GBIC-, SFP-, XFP-, XENPAK-Transceiver |
Category | SFP Modules |
Mediaobjects |